EN
  • EN
  • DE

VND5T035AK-E

Part No VND5T035AK-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower™
Package Tube
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-PowerBSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-24
Family Name VND5T035
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 49
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902715-VND5T035AK-E
Ultra Librarian 3D Model Ultra Librarian VND5T035AK-E CAD Model

Description

VND5T035AK-E - Automotive-Grade Double Channel High-Side Driver from STMicroelectronics

The VND5T035AK-E is a high-performance, automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. Designed to operate at a nominal voltage of 36V, with advanced features and protections, this device is ideal for driving resistive, inductive, and capacitive loads, especially in automotive applications.

With its robust design, the VND5T035AK-E is part of STMicroelectronics' VIPower M0-5 family. It is capable of handling a wide range of operating voltages, from 5.5V up to 36V, and is protected against undervoltage conditions. This makes it highly suitable for the fluctuating electrical environments typical in automotive systems.

One of the standout features of the VND5T035AK-E is its integrated current-sensing and diagnostic feedback, which reports the status of each channel through a multiplexed analog output. This feedback is crucial for system monitoring and ensures that any faults can be quickly identified and addressed, enhancing the safety and reliability of the application.

The device is also equipped with an array of protection features that safeguard it against the harsh conditions of automotive environments. These include protections against overtemperature, overload, short-circuit, and electrostatic discharge (ESD). Additionally, the VND5T035AK-E is designed with an active VCC clamp for enhanced surge voltage capability, ensuring the device's longevity and consistent performance.

With its PowerSSO-16 package, the VND5T035AK-E ensures a compact footprint while providing excellent thermal performance. This package is specifically designed to handle high power density and allows for efficient heat dissipation, which is critical in maintaining performance and reliability under varying load conditions.

In conclusion, the VND5T035AK-E from STMicroelectronics is a highly reliable and robust solution for driving high-side loads in automotive applications. Its advanced diagnostic features, coupled with superior protection mechanisms, make it an essential component for designers looking to enhance the performance and safety of their automotive electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1179 $56.9432
18+ $5.8404 $105.1272
27+ $5.6579 $152.7633
37+ $5.4753 $202.5861
48+ $5.2928 $254.0544
64+ $4.7453 $303.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess