EN
  • EN
  • DE

VND5E160AJTR-E

Part No VND5E160AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW M0-5 2CH 10A ANLG PWRSSO12 / Current Limit SW 2-IN 2-OUT to 14A Automotive 12-Pin PowerSSO EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 7A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 036444-VND5E160AJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VND5E160AJ
Introduction Date September 13, 2004
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VND5E160AJTR-E CAD Model

Description

The VND5E160AJTR-E from STMicroelectronics is a robust double channel high-side driver designed specifically for automotive applications that require high reliability and performance. This advanced device is part of the VIPower M0-7 series and is engineered to drive resistive, inductive, and capacitive loads with superior efficiency and control.

Key Features

  • High-Side Switch: The VND5E160AJTR-E operates as a high-side switch, allowing for direct control of the load from the supply voltage. This is particularly useful in automotive environments where ground connections can be unreliable.
  • MultiSense Analog Feedback: The device includes an integrated MultiSense analog feedback function that provides diagnostic capabilities. It can sense the load current, the voltage across the output, and the temperature of the chip, which is crucial for monitoring and protection purposes.
  • Current Limitation and Thermal Shutdown: With built-in current limitation and thermal shutdown features, the VND5E160AJTR-E ensures protection against overcurrent and overheating, enhancing the safety and longevity of the application.
  • Compliance with Automotive Standards: The device meets stringent automotive qualification standards, including compliance with the AEC-Q100 specification, making it suitable for use in harsh automotive environments.

Applications

The VND5E160AJTR-E is ideal for a variety of automotive applications that require reliable high-side power switching. These applications include, but are not limited to:

  • Automotive lighting systems, such as headlights, taillights, and interior lighting
  • Engine control units (ECUs)
  • Body control modules
  • Power distribution modules

Technical Specifications

  • Operating Voltage Range: 5.5V to 36V
  • On-State Resistance: Very low on-state resistance to minimize power dissipation
  • Package: HSSOP24 package designed for compact PCB layouts
  • Protection: Overvoltage, undervoltage, loss of ground, and loss of VCC protections

In conclusion, the VND5E160AJTR-E from STMicroelectronics is a highly capable and reliable solution for automotive high-side driving needs, offering advanced protection features, diagnostic capabilities, and compliance with automotive industry standards.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0501 $52.5050
120+ $0.8617 $103.4040
180+ $0.8347 $150.2460
250+ $0.8078 $201.9500
325+ $0.7809 $253.7925
430+ $0.7001 $301.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess