EN
  • EN
  • DE

VNB14NV04

Part No VNB14NV04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description “OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET POWER 40V 12A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 36V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 12A
Rds On 35mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number 14NV04
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279564-VNB14NV04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNB14NV04 CAD Model

Description

The VNB14NV04 from STMicroelectronics is a robust OMNIFET II fully autoprotected power MOSFET designed to deliver high-performance switching capabilities for a wide range of applications. This advanced technology device is well-suited for load switching in automotive environments, offering both high reliability and efficiency.

Key Features

  • High Current Capability: The VNB14NV04 can handle continuous current up to 12A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance of only 0.04 ohm, this MOSFET ensures minimal power loss and heat generation during operation.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its durability and lifespan.
  • Short Circuit Protection: The built-in short circuit protection mechanism prevents damage to the MOSFET in the event of a load short-circuit.
  • Overvoltage Clamp: An overvoltage clamp is included to shield the device and the load from transient voltage spikes.
  • ESD Protection: Electrostatic discharge protection is provided to prevent damage from static electricity discharges during handling and operation.
  • Current Limiting: The VNB14NV04 features current limiting to prevent excessive current flow that could damage the MOSFET or the load it controls.

Applications

The VNB14NV04 is ideal for a variety of applications, particularly in the automotive industry, where its robustness and protective features are crucial. Typical applications include:

  • Automotive load switching
  • Motor control circuits
  • Power management systems
  • Relay and solenoid driving

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VNB14NV04 is no exception, with its design and manufacturing processes aimed at ensuring reliability and performance even under the harsh conditions typical of automotive applications. Users can trust in the VNB14NV04 for their critical power switching needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3881 $50.8215
36+ $2.7800 $100.0800
56+ $2.6931 $150.8136
77+ $2.6063 $200.6851
100+ $2.5194 $251.9400
133+ $2.2588 $300.4204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,630 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess