EN
  • EN
  • DE

VN808

Part No VN808
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description OCTAL HIGH SIDE DRIVER FOR THE AUTOMATION MARKET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279545-VN808
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN808 CAD Model

Description

The VN808 from STMicroelectronics is a robust integrated high-side driver designed to drive a wide array of loads in automotive and industrial applications. Its advanced technology ensures efficient management and control of high-power loads with a minimal footprint on the circuit board.

Features and Benefits

  • Multiple Channel Outputs: The VN808 provides 8 high-side drivers, enabling the control of various loads with a single integrated circuit.
  • High Current Capability: Each channel can handle up to 0.7A of continuous current, making it suitable for driving moderate-power loads such as lamps, solenoids, or motors.
  • Diagnostic Functions: It includes comprehensive diagnostic features for each channel, such as open-load detection, overtemperature shutdown, and short-circuit to VCC.
  • Protection Features: The device is equipped with overvoltage clamp, undervoltage shutdown, and loss of ground and VCC protections, ensuring the safety and longevity of the driver and the loads it controls.
  • Serial Peripheral Interface (SPI): The VN808 can be easily interfaced with microcontrollers via SPI for control and diagnostics, providing flexibility and ease of integration into complex systems.
  • Low Standby Current: Its design ensures a low standby current, which is crucial for battery-powered applications where power conservation is key.

Applications

The VN808's versatility and robustness make it ideal for a variety of applications:

  • Automotive applications such as body control modules, light control, and HVAC systems.
  • Industrial automation systems requiring reliable high-side switching.
  • Building automation for controlling lighting, access control, and safety systems.

Technical Specifications

The VN808 operates over a wide supply voltage range and is housed in a PowerSSO-24 package, which is designed for thermal efficiency and space-saving on the PCB. Its operating temperature range from -40°C to 150°C ensures reliable performance in harsh environments.

In summary, the VN808 high-side driver from STMicroelectronics offers a combination of high performance, comprehensive protection features, and diagnostic capabilities, all integrated into a single compact package. It is an excellent choice for designers looking for a reliable solution to manage multiple high-power loads with precision and efficiency.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0349 $51.5933
36+ $2.8391 $102.2076
55+ $2.7412 $150.7660
79+ $2.5454 $201.0866
103+ $2.4475 $252.0925
128+ $2.3496 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess