EN
  • EN
  • DE

STY60NM60

Part No STY60NM60
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 600V - 0.050ohm - 60A Max247 Zener-Protected MDmesh™Power MOSFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 266nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 7300pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 560W (Tc)
Rds On (Maximum) @ Id, Vgs 55 mOhm @ 30A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package MAX247
Package TO-247-3
Win Source Part Number 1262426-STY60NM60
Manufacturer Homepage www.st.com
Family Name STY60NM60
Introduction Date September 26, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STY60NM60 CAD Model

Description

The STY60NM60 is a state-of-the-art N-Channel MOSFET presented by STMicroelectronics, designed to deliver high efficiency and power density for a wide range of applications. This power MOSFET is part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) characteristics in relation to the silicon area, as well as reduced gate charge (Q<sub>g), making it an ideal choice for high-efficiency solutions.

Key Features

  • Maximum Drain-Source Voltage (V<sub>DSS): 600V
  • Continuous Drain Current (I<sub>D): 40A
  • Low On-Resistance: Typically 0.065 Ω
  • High dv/dt and avalanche capabilities
  • High frequency operation
  • Low gate charge and input capacitance
  • 100% avalanche tested
  • Zener-protected

Applications

The STY60NM60 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current Switching
  • Power Factor Correction (PFC) circuits
  • Electronic Ballasts for Fluorescent Lighting
  • Welding Equipment
  • UPS Systems
  • Motor Control

Performance and Reliability

With the STY60NM60, designers can expect low conduction losses thanks to the low on-state resistance, which enhances overall efficiency, especially in high-current applications. The device also features a robust design that withstands harsh conditions, ensuring reliable performance and a longer lifespan.

Environmental and Quality Standards

STMicroelectronics is committed to environmental sustainability, and the STY60NM60 adheres to international standards, including RoHS and REACH compliance, ensuring minimal environmental impact. Additionally, the product meets high-quality standards, offering reliability and performance consistency.

For detailed specifications, technical documentation, and application support, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.7802 $60.7802
3+ $49.8710 $149.6130
4+ $48.3125 $193.2500
5+ $46.7540 $233.7700
6+ $45.1956 $271.1736
8+ $40.5202 $324.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess