EN
  • EN
  • DE

TL074AIN

Part No TL074AIN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1267943-TL074AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL074AIN CAD Model

Description

STMicroelectronics TL074AIN: High-Performance JFET-Input Operational Amplifier

The TL074AIN is a high-performance operational amplifier (op-amp) brought to you by STMicroelectronics, a leader in the semiconductor industry. This device is part of the TL07x series, which is well-known for its JFET-input operational amplifiers that are designed to offer a low input bias and offset currents coupled with a fast slew rate. The TL074AIN is an ideal choice for professional audio equipment, instrumentation, and other applications requiring high-impedance inputs and wide bandwidth.

This quad operational amplifier integrates four independent high-gain, internally frequency-compensated op-amps, which have been designed to operate from a single power supply over a wide range of voltages. The TL074AIN can also be used with split power supplies, providing flexibility for a variety of circuit designs. The device operates over a wide range of power supply voltages, from ±7V to ±15V, making it extremely versatile for different electronic applications.

The TL074AIN features a low harmonic distortion and low noise, making it an excellent choice for high-fidelity and audio pre-amplifier applications. The JFET input stage ensures that the input bias and offset currents are much lower than those of a standard bipolar input stage, which is a critical attribute for maintaining signal integrity, especially in precision analog circuits.

Additional features of the TL074AIN include a high input impedance, which minimizes the loading effect on the source circuit, and a high slew rate of 16 V/µs, which is beneficial for fast signal amplification. This op-amp also boasts a wide common-mode (including VCC+) and differential voltage range, providing designers with a high degree of freedom in their circuit implementations.

The TL074AIN is provided in a standard DIP-14 package, ensuring easy integration into both prototyping and production environments. Its robust design and proven reliability make it a go-to solution for engineers and designers looking for a cost-effective yet high-performance operational amplifier.

Whether you're working on audio processing, active filters, or any application that requires a high-performance op-amp with JFET inputs, the TL074AIN from STMicroelectronics is a solid choice that promises to deliver both quality and performance.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess