EN
  • EN
  • DE

24FC01-E/MS

Part No 24FC01-E/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 450 ns 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24FC01
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1316526-24FC01-E/MS
Ultra Librarian 3D Model Ultra Librarian 24FC01-E/MS CAD Model

Description

Microchip Technology's 24FC01-E/MS: A Compact EEPROM Solution

Microchip Technology's 24FC01-E/MS is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a flexible and reliable storage solution for a wide range of applications. This compact memory module is designed with advanced features to meet the needs of modern electronic systems.

Key Features of 24FC01-E/MS

  • Memory Size: The device provides a 1 Kbit (128 x 8) memory size, which is ideal for storing configuration parameters, calibration data, or small application logs.
  • Interface: It utilizes an I²C (Two-Wire) serial interface, ensuring easy integration into most microcontroller-based systems. This interface is known for its simplicity and efficiency in communication between devices.
  • Operating Voltage: The 24FC01-E/MS operates at a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Speed: With a maximum clock frequency of 400 kHz, it supports the I²C fast mode, allowing for quick data transfers when speed is crucial.
  • Temperature Range: The device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Packaging: It comes in an 8-lead MSOP (Micro Small Outline Package) that is both space-efficient and suitable for automated assembly processes.
  • Write Protect: A hardware write-protect pin provides protection against inadvertent writes to the memory, ensuring data integrity.
  • Endurance: The EEPROM is capable of 1 million erase/write cycles, guaranteeing a long operational lifespan.
  • Data Retention: It offers a data retention period of over 200 years, providing a stable and durable storage solution.

Applications

The 24FC01-E/MS EEPROM is a versatile component that can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Consumer electronics
  • IoT devices

With its robust feature set, the 24FC01-E/MS from Microchip Technology is an excellent choice for designers looking for a compact, reliable, and easy-to-integrate memory solution.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess