EN
  • EN
  • DE

VN808-E

Part No VN808-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer STMicroelectronics
Series VIPower™
Package Tube
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-PowerBSSOP (0.433", 11.00mm Width)
Case / Package PowerSO-36, Bottom Pad
Family Name VN808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-4494-5, -497-4494-5
Quantity per package 31
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902696-VN808-E
Ultra Librarian 3D Model Ultra Librarian VN808-E CAD Model

Description

STMicroelectronics VN808-E Smart Power Driver

The VN808-E from STMicroelectronics is a cutting-edge smart power driver designed to address the needs of modern automotive and industrial applications. This high-side driver is part of the VIPower™ M0-7 family, which is renowned for its robustness and reliability. The VN808-E is specifically engineered to drive a wide range of loads, including lamps, solenoids, and resistive loads, making it a versatile solution for various control and actuation tasks.

Equipped with an octal-channel configuration, the VN808-E offers eight independent channels, each capable of providing a high output current. This feature allows for the direct drive of multiple loads with a single integrated circuit, simplifying design and reducing component count. Furthermore, each channel has its own diagnostic feedback, ensuring that the system can monitor and respond to fault conditions such as open-load detection, overtemperature shutdown, and overload protection.

The VN808-E boasts an impressive array of technical specifications. It operates over a wide supply voltage range, accommodating the electrical environments of different vehicles and machinery. The device integrates protections against under-voltage, over-voltage, and loss of ground, safeguarding the circuits against common electrical hazards. Additionally, the VN808-E includes a current limitation feature, which protects the loads and the power driver itself from excessive current draw.

For ease of integration into complex systems, the VN808-E features a serial peripheral interface (SPI) for communication. This allows the device to be controlled by a microcontroller, enabling sophisticated control schemes and real-time adjustments to the load driving parameters. The SPI interface also facilitates the retrieval of diagnostic information from the power driver, aiding in system monitoring and maintenance.

In summary, the VN808-E from STMicroelectronics is a feature-rich smart power driver that offers robust load driving capabilities, comprehensive diagnostics, and a high level of integration. Its reliability and flexibility make it an ideal choice for designers looking to improve system performance and reduce time to market in automotive and industrial applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1065 $54.6390
14+ $7.4720 $104.6080
21+ $7.2385 $152.0085
29+ $7.0050 $203.1450
37+ $6.7715 $250.5455
50+ $6.0710 $303.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess