EN
  • EN
  • DE

NCP382LD15AAR2G

Part No NCP382LD15AAR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed) , Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number NCP382
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351199-NCP382LD15AAR2G
Ultra Librarian 3D Model Ultra Librarian NCP382LD15AAR2G CAD Model

Description

The NCP382LD15AAR2G is a high-performance overvoltage protection device manufactured by ON Semiconductor, designed to safeguard sensitive electronics from harmful voltage spikes and surges. This device is an essential component for systems that require reliable protection against electrical transients, making it ideal for a wide range of applications including consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Overvoltage Protection: The NCP382LD15AAR2G is capable of protecting circuits by clamping excessive voltages, ensuring that downstream components are shielded from voltage transients.
  • Low RDS(on): This device offers a low on-resistance, which minimizes power loss and ensures efficient operation, thereby enhancing the overall performance of the protection circuit.
  • Adjustable Overvoltage Lockout (OVLO): The overvoltage lockout threshold can be adjusted to meet specific application requirements, providing flexibility and tailored protection.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the NCP382LD15AAR2G prevents overheating, thereby increasing the reliability and longevity of the device.
  • Fast Response Time: The device reacts swiftly to overvoltage conditions, offering rapid protection and minimizing the risk of damage to sensitive components.
  • Low Standby Current: It has a low standby current, which is advantageous for battery-powered devices as it helps in extending battery life.

Applications

The NCP382LD15AAR2G is versatile and can be used in various applications, including:

  • Portable Devices
  • Power Supplies
  • Networking Equipment
  • Computers and Peripherals
  • Consumer Electronics

Technical Specifications

With an operating voltage range that ensures compatibility with a variety of circuits, the NCP382LD15AAR2G is a robust solution for overvoltage protection. The device is offered in a compact package, making it suitable for space-constrained applications while still providing the necessary protection features.

In summary, the NCP382LD15AAR2G from ON Semiconductor is a sophisticated overvoltage protection component that offers robust features for safeguarding electronic devices against voltage transients. It is an ideal choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess