Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1151442-BAS55
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS55 CAD Model

Description

Product Overview: BAS55

The BAS55 from NXP Semiconductors is a high-quality, small-signal Schottky diode that is designed to meet a wide range of applications requiring fast switching and low power loss. This diode is a member of the Schottky family, which is known for its low forward voltage drop and rapid switching capabilities. The BAS55 is particularly suitable for high-frequency rectification and for use in switching power supplies, converters, and other electronic circuits where efficiency is a priority.

Key Features

  • Low Forward Voltage Drop: The BAS55 offers a low forward voltage drop, which results in reduced power loss and improved efficiency, especially in applications where power consumption is critical.
  • Fast Switching Speed: With its Schottky barrier technology, the BAS55 provides fast switching speed, making it ideal for high-frequency applications.
  • Low Capacitance: The diode's low capacitance allows for better performance in high-speed switching and RF applications.
  • Surface-Mount Package: The BAS55 comes in a small SOD-323 surface-mount package, which is suitable for automated assembly processes and helps in saving PCB space.

Applications

The versatility of the BAS55 makes it well-suited for a variety of applications, including:

  • High-frequency rectification in power supplies
  • DC-DC converters
  • Voltage clamping
  • Protection circuits
  • Reverse polarity protection
  • Switch-mode power supplies (SMPS)

Electrical Characteristics

The BAS55 features a continuous reverse voltage of 30 V and a forward current of 200 mA, which ensures that the diode can handle moderate power requirements. The device also has a low reverse leakage current, contributing to the overall efficiency of the systems it is used in.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BAS55 is no exception. It is manufactured with the highest standards, ensuring reliability and performance stability over a wide temperature range. This makes the BAS55 a trusted component in both commercial and industrial electronic designs.

You May Also Be Interested in

Texas Instruments
Synchronous Buck NexFET™ Power Stage
Lowest to $3.6435
ECAD model for CSD95375Q4M
General Semiconductor
BZX384
Lowest to $0.1197
ECAD model for BZX384-C8V2
NXP / Nexperia
General purpose PIN diode
Lowest to $0.1138
ECAD model for BAP50-04
Elpida Memory
1G bits DDR Mobile RAM™ WTR (Wide Temperature Range), Low Power Function
Need more? Email Us
ECAD model for EDD10163BBH-5BLS-F
Elantec
Multiplexed-Input Video Amplifiers
Need more? Email Us
ECAD model for EL4422CS
Cypress Semiconductor Corp
16K x 8/9 Dual-Port Static RAM with Sem, Int, Busy
Need more? Email Us
ECAD model for CY7C006-35JC
NXP / Nexperia
16-bit controlled enable rate 1-of-2 multiplexer/demultiplexer with precharged outputs and Schottky undershoot protection for live insertion
Lowest to $15.4657
ECAD model for CBT6832EDGG
California Micro Devices Corp
2, 4, and 8-Channel Low Capacitance ESD Protection Arrays
Need more? Email Us
ECAD model for CM1293-04ST
Elpida Memory
1G bits DDR2 SDRAM
Lowest to $13.8921
ECAD model for EDE1108AJBG-8E-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention