Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET III, VIPower
Packaging Tube
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose, Relays
Interface Logic
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 50 mOhm (Maximum)
Output Current per Channel 18A
Operating Supply Voltage 4.5 V ~ 36 V
Voltage - Load 41V (Maximum)
Operating Temperature Range -40°C ~ 150°C (TJ)
Fault Protection Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO (double island)
Win Source Part Number 1279511-VN5772AK-E
Manufacturer Homepage www.st.com
Family Name VN5772AK-E
Introduction Date January 14, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5772AK-E CAD Model

Description

Product Overview: VN5772AK-E

The VN5772AK-E is a state-of-the-art automotive-grade power management integrated circuit from STMicroelectronics, designed to meet the rigorous demands of modern automotive applications. This high-side driver is part of the VIPower M0-7 series, featuring a robust vertical current flow power MOSFET with charge pump, ground-referenced CMOS-compatible inputs, and diagnostic feedback.

Key Features

  • High-Side Switch: The VN5772AK-E is a single-channel high-side driver that can be used to drive a wide range of loads, including bulbs, solenoids, and motors.
  • Current Limitation: It offers built-in current limitation to protect against overload conditions, ensuring reliable operation and longevity of the device.
  • Thermal Shutdown: A thermal shutdown feature with auto-restart protects the IC from damage due to excessive temperature.
  • Diagnostic Functions: The device provides diagnostic feedback via a status output pin, which can be used to monitor the health and functioning of the system.
  • Low Standby Current: The VN5772AK-E is designed for energy efficiency, featuring a low standby current that minimizes power consumption when not actively driving loads.

Applications

The VN5772AK-E is ideal for a variety of automotive applications where reliability and efficiency are paramount. Its robust design makes it suitable for:

  • Lamp driving
  • Solenoid driving
  • Motor driving
  • Automotive interior functions
  • Smart junction boxes

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN5772AK-E is no exception, as it is manufactured to meet the stringent requirements of the automotive industry. It is qualified under AEC-Q100, which ensures that the IC meets the highest reliability standards for automotive electronics.

Environmental Compliance

Moreover, the VN5772AK-E complies with environmental regulations. It is RoHS compliant and free from hazardous substances, making it an environmentally responsible choice for automotive manufacturers.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 80A 41TLGA
Lowest to $5.0394
ECAD model for MP86998GMJT-Z
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.4086
ECAD model for VT1677SBFQX+CNQ
Vishay
IC BUCK ADJ 50A 40MLP
Lowest to $0.9122
ECAD model for SIC780ACD-T1-GE3
ON Semiconductor
6 CHANNEL HALF-BRIDGE DRIVER / Half Bridge (3) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Lowest to $2.9438
ECAD model for NCV7723DQBR2G
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
ECAD model for SDC1368T1
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 23QFN
Lowest to $7.2427
ECAD model for MP86905GR-P
ON Semiconductor
IC BRIDGE DVR 700V 10DFN / Half Bridge (2) Driver General Purpose Power MOSFET 10-DFN (4x4)
Lowest to $3.0851
ECAD model for NCP51530BMNTWG
Sanken
IC BRIDGE DRIVER PAR SCM33
Lowest to $26.7323
ECAD model for SCM1246MF
Vishay
50 A VRPower Integrated Power Stage
Need more? Email Us
ECAD model for SIC631CD-T1-GE3

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention