EN
  • EN
  • DE

NCV7723DQBR2G

Part No NCV7723DQBR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description 6 CHANNEL HALF-BRIDGE DRIVER  /  Half Bridge (3) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface Logic, PWM, SPI
Load Type Capacitive and Resistive
Technology NMOS
Rds On (Typ) 800mOhm LS, 800mOhm HS
Current - Output / Channel 500mA
Current - Peak Output 1.1A
Voltage - Supply 3.15V ~ 5.25V
Voltage - Load 3.15V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Charge Pump
Fault Protection Over Current, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Package / Case 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 24-SSOP-EP
Base Product Number NCV7723
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCV7723DQBR2GCT,488-NCV7723DQBR2GTR,488-NCV7723DQBR2GDKR
Standard Package 2,500
Win Source Part Number 972084-NCV7723DQBR2G
Ultra Librarian 3D Model Ultra Librarian NCV7723DQBR2G CAD Model

Description

NCV7723DQBR2G - ON Semiconductor Octal Serial Switch

The NCV7723DQBR2G is a state-of-the-art octal serial switch designed and manufactured by ON Semiconductor. This integrated circuit is specifically engineered to cater to the needs of automotive applications, providing a reliable and efficient solution for controlling various vehicle functions such as lighting, heating, and motor driving.

Key Features

  • High Integration: The device integrates eight low RDS(on) NMOS channels, making it highly suitable for direct control of resistive, inductive, and capacitive loads.
  • Flexible Control: It features a 16-bit Serial Peripheral Interface (SPI) for control and diagnostics, ensuring precise management of the switch states and enabling comprehensive feedback for system monitoring.
  • Robust Protection: The NCV7723DQBR2G offers overcurrent protection, overvoltage protection, and thermal shutdown features, ensuring the safety and longevity of connected components.
  • Wide Operating Voltage Range: With an operating voltage range of 5.5V to 28V, the device is versatile and can accommodate a broad spectrum of automotive applications.
  • Automotive-Qualified: It is designed to meet the stringent requirements of the automotive industry, being fully qualified under AEC-Q100 standards.

Applications

The NCV7723DQBR2G is ideal for a wide array of automotive applications, including but not limited to:

  • Body control modules
  • Lighting control systems
  • Engine control units
  • Power distribution modules

Package and Availability

ON Semiconductor offers the NCV7723DQBR2G in a compact 24-pin SSOP package, ensuring a minimal footprint on the PCB while providing excellent thermal performance. The device is available for order, and interested customers can obtain it through ON Semiconductor's distribution network or authorized dealers.

With its combination of integration, control, protection, and compliance with automotive standards, the NCV7723DQBR2G from ON Semiconductor represents a robust and efficient solution for the modern automotive industry's switching requirements.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8924 $52.0632
43+ $2.3733 $102.0519
66+ $2.2991 $151.7406
90+ $2.2249 $200.2410
117+ $2.1508 $251.6436
156+ $1.9283 $300.8148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,395 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess