EN
  • EN
  • DE

LM224D

Part No LM224D
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low power quad op amps | IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Supply Current 1.5mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 3V ~ 30V, ±1.5V ~ 15V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number LM224
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1197078-LM224D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LM224D CAD Model

Description

STMicroelectronics LM224D - Low Power Quad Operational Amplifier

The LM224D from STMicroelectronics is a versatile and robust low power quad operational amplifier, designed to operate with single or dual supplies. This operational amplifier is a fundamental component for a wide range of analog applications, including transducer amplifiers, DC gain blocks, and all the conventional op-amp circuits. The LM224D is characterized by its low power consumption, making it an ideal choice for battery-powered devices and energy-efficient applications.

Key Features

  • Wide Range of Supply Voltages: The LM224D can operate from a supply voltage range of 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply modes, providing flexibility in various circuit designs.
  • Low Supply Current Drain: Its low supply current drain is independent of the magnitude of the supply voltage, which contributes to the device's efficiency.
  • Common Mode Input Voltage Range: The input common-mode voltage range includes ground, and the output voltage can also swing to ground, even though operated from a single power supply voltage.
  • Large Output Voltage Swing: The output voltage swing ranges from 0V to V+ - 1.5V, which is beneficial for direct coupling to subsequent stages.
  • Internally Frequency Compensated: The internal frequency compensation ensures stability without external components, simplifying the design process.
  • Low Input Bias and Offset Parameters: These features provide accurate and stable operation for precision applications.

Applications

The LM224D is suitable for a myriad of applications such as:

  • Transducer amplifiers
  • DC gain blocks
  • Analog power supplies
  • Industrial controls
  • Instrumentation
  • Consumer electronics

Package and Quality

STMicroelectronics offers the LM224D in a 14-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes. The product is manufactured under STMicroelectronics' commitment to quality and reliability, making it a trustworthy choice for both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess