Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Tube
Part Status Obsolete(EOL)
Sensing Distance 0.028" (0.7mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Maximum) 35V
Current - Collector (Ic) (Maximum) 20mA
Current - DC Forward (If) (Maximum) 50mA
Output Type Phototransistor
Response Time 20μs, 20μs
Mounting Style Through Hole
Package PCB Mount
Operating Temperature Range -25°C ~ 85°C
Win Source Part Number 1177525-GP2S24CJ000F
Manufacturer Homepage sharp-world.com/
Family Name GP2S24
Introduction Date March 28, 2006
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP2S24CJ000F CAD Model

Description

This is a reflective phototransistor sensor from the GP2S24 series by Sharp Microelectronics.

  • Sensing Distance: 0.028" (0.7mm)
  • Operating Temperature Range: -25°C to 85°C
  • Output Type: Phototransistor
  • Response Time: 20μs
  • Current - DC Forward (If) (Maximum): 50mA
  • Current - Collector (Ic) (Maximum): 20mA
  • Voltage - Collector Emitter Breakdown (Maximum): 35V
  • Suitable for: Applications that require reflective sensing with a small sensing distance

You May Also Be Interested in

Rohm Semiconductor
REFL OPT SENS 0.236\
Need more? Email Us
ECAD model for RPR-220PC30N
ON Semiconductor
SENSOR REFL 1MM PHOTOTRANS THRU
Lowest to $1.4005
ECAD model for QRE1113
Sharp Microelectronics
Detecting Distance : 0.7mm Phototransistor Output, Compact Refl ective Photointerrupter
Lowest to $1.8395
ECAD model for GP2S24CJ000F
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
ECAD model for OPB706A
Rohm Semiconductor
PHOTOINTERRUPTR REFL 3.5MM 800NM
Lowest to $2.1020
ECAD model for RPR-359F
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Need more? Email Us
ECAD model for OPB701Z
Sharp Microelectronics
Subminiature Photointerrupter | PHOTOINTERRUPTER REFLEC .8MM DIP
Need more? Email Us
ECAD model for GP2S24
Sharp Microelectronics
PHOTOINTERRUPTER REFLEC 1MM SMD
Lowest to $0.3398
ECAD model for GP2S60
TT Electronics
SENSR OPTO TRANS 5.59MM REFL PCB
Need more? Email Us
ECAD model for OPB750T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8395 $73.5800
90+ $1.5096 $135.8640
135+ $1.4618 $197.3430
185+ $1.4152 $261.8120
240+ $1.3686 $328.4640
320+ $1.2263 $392.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 88,700 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention