EN
  • EN
  • DE

VN330SP-E

Part No VN330SP-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER QUAD 0.7A POWERSO-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 10 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 700mA
Rds On (Typ) 200 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 036413-VN330SP-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN330SP-E CAD Model

Description

Introducing the VN330SP-E from STMicroelectronics

The VN330SP-E is a cutting-edge power management integrated circuit (IC) designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance device is part of the VN330 series, which is known for its robustness and efficiency in handling power switching tasks. The VN330SP-E is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable and versatile solution for controlling various loads.

Key Features

  • High-Side Driver Configuration: The VN330SP-E operates as a high-side driver, making it ideal for switching applications where a positive supply voltage is switched to the load.
  • Multiple Channel Outputs: It features quad-channel outputs, allowing for the control of up to four separate loads with a single IC, thereby reducing system complexity and saving on board space.
  • Integrated Protection Functions: The device includes over-temperature protection, over-current protection, and active voltage clamp, ensuring the safety and longevity of both the IC and the system it controls.
  • Diagnostic Feedback: With diagnostic feedback capabilities, the VN330SP-E can provide real-time information about the status of each channel, aiding in fault detection and system maintenance.

Applications

The versatility of the VN330SP-E makes it suitable for a broad range of applications. In the automotive sector, it can be used for controlling various loads such as lights, motors, and heaters. Industrial applications include automation systems, where it can switch solenoids, actuators, and other devices. Its robust design ensures reliable operation in harsh environments, making it an excellent choice for heavy-duty equipment.

Technical Specifications

  • Operating Voltage Range: The VN330SP-E is designed to operate within a wide voltage range, accommodating various application requirements.
  • Package: It is offered in a PowerSSO-36 package, which is known for its compact footprint and excellent thermal performance.
  • Compliance: The device is compliant with automotive industry standards, ensuring high reliability and performance in vehicle applications.

In summary, the VN330SP-E from STMicroelectronics is a robust, highly integrated power management solution that offers multiple channels, advanced protection features, and diagnostic capabilities. Its wide operating voltage range and compliance with automotive standards make it a go-to choice for designers looking for a reliable IC for power switching applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7347 $50.2041
8+ $13.7310 $109.8480
12+ $13.3019 $159.6228
16+ $12.8728 $205.9648
21+ $12.4437 $261.3177
27+ $11.1565 $301.2255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess