EN
  • EN
  • DE

TPSI3050QDWZRQ1

Part No TPSI3050QDWZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description AUTOMOTIVE REINFORCED ISOLATED S / Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Configuration High Side or Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 10V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 2.5Ohm
Input Type Non-Inverting
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.295", 7.50mm Width)
Base Product Number TPSI3050
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349934-TPSI3050QDWZRQ1
Ultra Librarian 3D Model Ultra Librarian TPSI3050QDWZRQ1 CAD Model

Description

The TPSI3050QDWZRQ1 is a state-of-the-art automotive-grade integrated circuit designed and manufactured by Texas Instruments (TI). It is part of TI's extensive portfolio of high-reliability electronic components tailored for the demanding requirements of the automotive industry. This particular product is designed to offer exceptional performance in power management applications.

Key Features

  • High Accuracy: The TPSI3050QDWZRQ1 is engineered to deliver precise voltage regulation, ensuring stable operation for sensitive automotive electronics.
  • Robust Design: Its design is focused on withstanding harsh automotive environments, making it capable of enduring extreme temperatures, vibrations, and electrical transients.
  • Low Quiescent Current: The device boasts a low quiescent current, which is crucial for reducing standby power consumption and enhancing the energy efficiency of the overall system.
  • Thermal Protection: Integrated thermal shutdown features protect the device from overheating, contributing to the safety and longevity of the application.
  • Quality Standards: As a Q1-grade product, it meets the rigorous quality standards set by Texas Instruments for automotive applications, including ISO/TS 16949 certification.

Applications

The TPSI3050QDWZRQ1 is ideal for various automotive applications such as powertrain systems, infotainment and telematics, advanced driver assistance systems (ADAS), and body electronics. Its reliability and performance make it an excellent choice for managing power in safety-critical systems where failure is not an option.

Technical Specifications

The device operates over a wide input voltage range and is equipped with multiple protection features. It is packaged in a compact form factor, making it suitable for space-constrained applications. Detailed technical specifications can be found in the product datasheet provided by Texas Instruments.

For engineers and designers working on the next generation of automotive electronics, the TPSI3050QDWZRQ1 represents a reliable and high-performance solution that can help accelerate the development cycle and ensure the durability and efficiency of their products.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5309 $54.3708
27+ $3.7177 $100.3779
42+ $3.6015 $151.2630
58+ $3.4853 $202.1474
75+ $3.3691 $252.6825
100+ $3.0206 $302.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,012 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess