EN
  • EN
  • DE

TS272CDT

Part No TS272CDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP 16V 8-Pin SO N T/R / IC OPAMP GP 3.5MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 5.5 V/μs
Gain Bandwidth Product (GBP) 3.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.1mV
Operating Supply Current 1mA
Channel Output Current 45mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035012-TS272CDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TS272
Introduction Date August 25, 1998
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TS272CDT CAD Model

Description

The TS272CDT from STMicroelectronics is a high-performance CMOS operational amplifier that boasts an impressive array of features designed to cater to a wide range of applications. This op-amp is particularly well-suited for any circuit requiring high input impedance and low power consumption, making it a versatile choice for designers.

Key Features:

  • Low Power Consumption: The TS272CDT is optimized for low power consumption, which is critical for battery-powered and energy-saving applications. It operates with a power supply range of 3V to 16V.
  • High Input Impedance: With a high input impedance, the op-amp minimizes the impact on signal sources and preserves signal integrity, which is essential for precision applications.
  • Output Rail-to-Rail: The ability to output rail-to-rail increases the dynamic range of the amplifier, allowing for a wider range of output signals.
  • Low Input Offset Voltage: The TS272CDT features a low input offset voltage, which enhances the accuracy of the amplifier by reducing error in signal amplification.
  • High-Speed Performance: Despite its low power consumption, the TS272CDT does not compromise on speed, offering high slew rates and gain bandwidth product.

Applications:

The operational amplifier can be used in a myriad of applications, including:

  • Analog filters
  • Data acquisition systems
  • Battery-powered and portable devices
  • Sensor interfaces
  • Medical instrumentation

Package and Quality:

The TS272CDT comes in an SO-8 package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures high-quality and reliability of their components, and the TS272CDT is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, providing consistent performance across a wide range of operating conditions.

Overall, the TS272CDT from STMicroelectronics is a top choice for engineers looking for a reliable, high-precision operational amplifier that balances performance with low power consumption. Its versatile features make it an indispensable component for a variety of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5086 $50.8600
210+ $0.4765 $100.0650
330+ $0.4604 $151.9320
470+ $0.4282 $201.2540
610+ $0.4121 $251.3810
760+ $0.3960 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess