Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 7V ~ 26V
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 400mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Family Part Number VN02
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279432-VN02N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN02N CAD Model

Description

The VN02N is an innovative high-side driver manufactured by STMicroelectronics, designed to handle a wide range of applications that require driving high-power loads. This versatile device is part of STMicroelectronics' VIPower family and is particularly suitable for driving resistive or inductive loads with one side connected to ground.

Key Features

  • Current Control: The VN02N is capable of delivering up to several amps of continuous current, making it a robust choice for high-power applications.
  • Integrated Protections: It comes with built-in features such as thermal shutdown, overvoltage protection, and load dump protection, ensuring the reliability and longevity of both the driver and the load.
  • Diagnostic Functions: The device offers diagnostic feedback that can be used to monitor the status of the load, such as open load detection, which is crucial for maintaining system integrity.
  • Supply Voltage Range: The VN02N operates over a wide supply voltage range, accommodating various automotive and industrial voltage standards.

Applications

The VN02N is particularly well-suited for automotive environments, where it can be used to control a variety of actuators, lamps, and other high-power loads. Its robustness also makes it an excellent choice for industrial applications that demand high reliability and performance under harsh conditions.

Design Advantages

Designers favor the VN02N for its ease of use and integration into systems. Its compact package and minimal need for external components make it an efficient solution for space-constrained applications. Additionally, its ability to interface directly with microcontrollers and logic signals allows for straightforward control, making it a user-friendly option for engineers.

Quality and Support

As with all STMicroelectronics products, the VN02N is manufactured to high standards, ensuring quality and performance. Technical support and comprehensive documentation are available, providing engineers with the resources needed to implement the VN02N effectively in their designs.

You May Also Be Interested in

Microchip Technology
Single-Channel Power Distribution Switch Preliminary Information | IC DISTRIBUTION SW SGL 8-MSOP
Need more? Email Us
ECAD model for MIC2075-2BMM
International Rectifier
INTELLIGENT POWER LOW SIDE SWITCH
Lowest to $2.1952
ECAD model for IPS1021SPBF
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
STMicroelectronics
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
Lowest to $1.8555
ECAD model for VNS3NV04D
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention