EN
  • EN
  • DE

BAS16H

Part No BAS16H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Surface Mount Switching Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 095678-BAS16H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BAS16H
Introduction Date August 31, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian BAS16H CAD Model

Description

Introducing the BAS16H High-Speed Switching Diode from NXP Semiconductors

The BAS16H is a high-speed switching diode engineered to deliver efficient and reliable performance in a variety of electronic applications. Manufactured by NXP Semiconductors, a leader in the industry, this diode is designed to meet the rigorous demands of high-speed signal switching and rectification. The BAS16H is a versatile component that is well-suited for high-frequency circuits and has become a staple in modern electronic design.

Key Features

  • High Switching Speed: The BAS16H offers extremely fast switching with a reverse recovery time as low as 6 ns, making it ideal for high-speed applications.
  • Low Capacitance: With a low diode capacitance of typically 2 pF, the BAS16H minimizes signal distortion and ensures high signal integrity, which is crucial for high-frequency applications.
  • High Reverse Voltage: The diode can withstand a maximum repetitive reverse voltage of 100 V, providing a good margin for safety in various circuit designs.
  • Low Forward Voltage Drop: Featuring a low forward voltage drop, typically around 1.0 V at IF = 10 mA, the BAS16H ensures energy-efficient operation.
  • Surface-Mount Package: The BAS16H comes in a compact SOD-123 package, which is suitable for automated assembly processes and saves valuable board space.

Applications

The BAS16H is commonly used in a wide range of applications, including:

  • High-speed switching in digital circuits
  • Signal processing
  • Rectification in power management modules
  • Protection circuits
  • Logic circuits
  • General-purpose switching applications

Reliability and Quality

NXP Semiconductors is committed to providing high-quality and reliable components. The BAS16H is no exception, as it is produced with stringent quality control measures and is designed to meet or exceed industry standards. With its excellent switching performance and durability, the BAS16H is an ideal choice for designers looking to enhance the efficiency and reliability of their electronic systems.

Conclusion

Whether you are designing a complex digital system or a simple signal processing circuit, the BAS16H high-speed switching diode from NXP Semiconductors offers the performance and reliability you need. Its quick switching capabilities, low power dissipation, and compact form factor make it an excellent choice for today's fast-paced electronic innovations.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $2.9707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3,525+ $0.0142 $50.0550
7,520+ $0.0133 $100.0160
11,630+ $0.0129 $150.0270
16,670+ $0.0120 $200.0400
21,740+ $0.0115 $250.0100
27,030+ $0.0111 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900,000 pieces
MOQ: 3525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess