Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 µA @ 1200 V
Mounting Type Through Hole
Package / Case DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction 175°C (Max)
Base Product Number STBR3012
Other Names 497-17160
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282043-STBR3012W
Ultra Librarian 3D Model Ultra Librarian STBR3012W CAD Model

Description

The STBR3012W is a state-of-the-art Schottky barrier rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to offer low forward voltage drop while maintaining a high surge current capability, making it an ideal choice for high-efficiency applications.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency and reduces thermal issues, making it suitable for energy-sensitive circuits.
  • High Surge Current Capability: With its ability to handle high surge currents, the STBR3012W is perfect for applications that experience frequent power fluctuations or transient conditions.
  • Power Pack Package: Enclosed in a robust Power Pack package, it ensures a compact footprint while offering excellent power handling capability and mechanical ruggedness.
  • High Junction Temperature: The device can operate at a high junction temperature, extending its range of applications to environments with elevated temperatures.
  • Low Leakage Current: The minimized leakage current of the STBR3012W is crucial for power conservation, making it an eco-friendly option for power supply designs.

Applications

The STBR3012W is versatile and can be utilized in a variety of applications. Here are some of the common uses:

  • Switch-mode power supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in power supplies and inverters
  • Lighting applications
  • Automotive applications requiring high reliability

Technical Specifications

The STBR3012W boasts impressive technical specifications, including a forward current of 30 A, a repetitive peak reverse voltage of 120 V, and a non-repetitive forward current surge of 250 A. These specifications make it an excellent component for high-performance power conversion applications.

Conclusion

In conclusion, the STBR3012W Schottky barrier rectifier is a high-quality product from STMicroelectronics that offers efficiency, reliability, and versatility for a wide range of power management applications. Its superior design ensures that it meets the needs of modern electronic systems, providing a reliable solution for designers looking to optimize their power circuitry.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2055 $67.2880
38+ $3.4500 $131.1000
59+ $3.3426 $197.2134
80+ $3.2340 $258.7200
104+ $3.1266 $325.1664
139+ $2.8032 $389.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention