EN
  • EN
  • DE

UM1083

Part No UM1083
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description How to upgrade the waveforms on the STEVAL-IME003V1 demonstration board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1277129-UM1083
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UM1083 CAD Model

Description

STMicroelectronics Product UM1083 Overview

The UM1083 is an advanced stepper motor driver module designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. The UM1083 is part of ST's portfolio of motor drivers that cater to a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • Integrated Power Management: The UM1083 includes an advanced power management system that ensures efficient operation, minimizing heat generation and power loss.
  • Microstepping Support: With support for microstepping, the UM1083 provides smooth and precise control over the motor's position, speed, and torque, enhancing the performance of the application it is used in.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating various power supplies and allowing for flexible system design.
  • Robust Protection Features: The UM1083 is equipped with multiple protection features, including overcurrent, short-circuit, under-voltage lockout, and thermal shutdown, ensuring reliable operation and longevity of the module.
  • Configurable Parameters: Users can configure several operational parameters, such as decay mode and stall detection threshold, tailoring the driver's performance to specific application requirements.

Applications

The UM1083 stepper motor driver is suitable for a diverse array of applications, including but not limited to:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Office Automation Equipment
  • Medical Devices
  • Surveillance Systems

Technical Specifications

The UM1083 module boasts impressive technical specifications that make it a top choice for designers and engineers. It supports a wide input voltage range, high output current capability, and a sophisticated control interface that can be easily integrated into a larger system.

Conclusion

STMicroelectronics' UM1083 stepper motor driver is a testament to the company's commitment to providing advanced and reliable components for the electronics industry. With its robust feature set and versatile application range, the UM1083 is an excellent solution for anyone looking to drive stepper motors with precision and efficiency.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess