Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Frequency 3.6kHz
Modulation or Protocol AM, FM
Applications Automotive Audio, Processing, Receivers
Current - Receiving 60mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 7.5 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1266231-TDA7511
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name TDA7511
Introduction Date November 01, 2001
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7511 CAD Model

Description

The TDA7511 is a state-of-the-art tuner integrated circuit (IC) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-performance tuner IC is designed to address the demanding requirements of car radio and multimedia systems, providing exceptional reception quality and robustness against interference.

Key Features

  • High Integration: The TDA7511 integrates a mixer, oscillator, and IF (Intermediate Frequency) counter on a single chip, reducing external component count and simplifying design.
  • Advanced Signal Processing: Equipped with advanced signal processing capabilities, it ensures clear and stable reception even in challenging conditions.
  • Wide Frequency Range: It supports a broad range of frequencies, making it suitable for FM, AM, and weather band reception.
  • Low Noise Figure: The low noise figure of the TDA7511 enhances sensitivity and improves the signal-to-noise ratio for a better listening experience.
  • Multiple Tuning Steps: It offers flexible tuning steps, facilitating precise station selection and compatibility with global broadcasting standards.

Applications

The TDA7511 is ideally suited for automotive entertainment systems, where reliable performance and high-quality audio reception are paramount. It can be used in:

  • Car radios
  • Navigation systems with radio functionality
  • Telematics devices
  • Multimedia receivers

Technical Specifications

With its advanced technical specifications, the TDA7511 is engineered to meet the rigorous demands of the automotive environment:

  • Supply voltage range: 7.0V to 8.5V
  • Operating temperature range: -40°C to 85°C
  • Package: LQFP64 (Low-profile Quad Flat Package, 64 pins)

In conclusion, the TDA7511 from STMicroelectronics represents a leap forward in tuner technology, offering unparalleled integration, performance, and flexibility for automotive radio and multimedia systems. Its robust design ensures reliable operation in the diverse and challenging automotive environment.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
ECAD model for SDB-8090EXG
Microchip Technology
IC ASK RCVR RF/IF SHUTDWN 16SOIC
Lowest to $5.6035
ECAD model for MICRF002BM
NXP / Nexperia
IC TUNER CAR RADIO AM/FM 32SO
Lowest to $3.2843
ECAD model for TEF6616T/V1,518
STMicroelectronics
TESEOVIC3DA: AUTOMOTIVE GNSS DEA / Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included
Need more? Email Us
ECAD model for TESEO-VIC3DA
STMicroelectronics
RECEIVER W/PROCESSING TFBGA
Lowest to $7.5301
ECAD model for STA8088EXGA
Microchip Technology
IC RCVR ASK/FSK 868MHZ 20SOIC / RF Receiver ASK/FSK 5V Automotive 20-Pin SOIC T/R
Need more? Email Us
ECAD model for ATA5760N3-TGQY
NXP / Nexperia
IC TUNER CAR RADIO AM/FM 32SO
Need more? Email Us
ECAD model for TEF6614T/V1,518
NXP / Nexperia
IC TUNER CAR RADIO 80LQFP
Need more? Email Us
ECAD model for TEA6848AH/V2S,518
Silicon Labs
IC RADIO RX AM/FM/AUX 20QFN
Lowest to $8.1863
ECAD model for SI4731-D60-GMR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention