EN
  • EN
  • DE

TL072BMN

Part No TL072BMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267930-TL072BMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL072BMN CAD Model

Description

Introducing the TL072BMN Low-Noise JFET-Input Operational Amplifier

The TL072BMN is a high-performance, low-noise dual JFET-input operational amplifier designed and manufactured by STMicroelectronics. This device is particularly well-suited for high-fidelity and audio pre-amplifier applications, owing to its excellent sound characteristics and low harmonic distortion. The TL072BMN is part of a family of op-amps that offer a perfect balance of features, making it a versatile choice for a wide array of electronic circuits.

Key Features

  • Low Power Consumption: The TL072BMN is optimized for low power consumption, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • High Input Impedance: The JFET inputs provide high input impedance, which minimizes loading on the source circuit and preserves signal integrity.
  • Low Input Bias and Offset Currents: These characteristics ensure accurate signal amplification with minimal error, contributing to the high fidelity of the amplified signal.
  • Low Noise: With a focus on low noise performance, the TL072BMN maintains the purity of the audio signal, making it an excellent choice for professional audio equipment.
  • Output Short-Circuit Protection: The built-in short-circuit protection enhances the durability and reliability of the op-amp, safeguarding it against potential damage from output faults.
  • Internal Frequency Compensation: This feature provides stability and ease of use, allowing the device to operate without additional external components.
  • Latch-Up-Free Operation: The TL072BMN is designed to be free from latch-up over the entire common-mode range, ensuring consistent performance.

Applications

The TL072BMN is well-suited for a variety of applications that require high-quality signal amplification, such as:

  • Professional Audio Equipment
  • High-Fidelity Pre-amplifiers
  • Active Filters
  • Signal Conditioning
  • Analog-to-Digital Converters
  • Mixing Consoles

With its combination of low-noise performance, high input impedance, and low power consumption, the TL072BMN from STMicroelectronics stands out as a top choice for designers and engineers seeking a reliable and high-quality operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess