EN
  • EN
  • DE

TSV633AIST

Part No TSV633AIST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-rail input/output 60 μA 880 kHz operational amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.34 V/μs
GBP - Gain Bandwidth Product 880kHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 60μA
Output Current per Channel 74mA
Dual Supply Voltage (±) 1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MiniSO
Win Source Part Number 1274898-TSV633AIST
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSV633
Introduction Date May 25, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TSV633AIST CAD Model

Description

The TSV633AIST is a cutting-edge operational amplifier (op-amp) produced by STMicroelectronics, renowned for their commitment to innovation in the semiconductor industry. This particular model is part of the TSV633 series, which is known for its low-power consumption and rail-to-rail input/output capabilities. The TSV633AIST is designed to meet the requirements of a wide range of electronic applications, from consumer electronics to industrial control systems.

Key Features

  • Low Power Consumption: The TSV633AIST is optimized for low-power applications, ensuring energy efficiency without compromising performance. This makes it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Rail-to-Rail Input/Output: With its rail-to-rail input and output stages, the TSV633AIST can handle a wide range of input signals and provide a large output swing, which is essential for maximizing dynamic range in various circuits.
  • High Gain Bandwidth Product: The device boasts a high gain bandwidth product, which allows it to maintain its gain over a wide frequency range. This characteristic is crucial for applications that require precise signal amplification over a broad spectrum of frequencies.
  • Stable Performance: Stability is a key attribute of the TSV633AIST, ensuring reliable operation over time and under varying conditions, which is particularly important for critical applications where consistent performance is necessary.

Applications

The versatility of the TSV633AIST makes it suitable for a myriad of applications. It is commonly used in:

  • Signal conditioning circuits
  • Battery-powered devices
  • Audio amplifiers
  • Sensor interfaces
  • Active filtering
  • Industrial control systems

Technical Specifications

The TSV633AIST operates within a supply voltage range of 1.5V to 5.5V, which allows for flexible integration into various circuit designs. The device also features an extended temperature range, making it suitable for operation in diverse environmental conditions.

Conclusion

The TSV633AIST from STMicroelectronics represents a perfect blend of low-power operation, high-performance, and stability. Its rail-to-rail input/output, along with a high gain bandwidth product, positions it as a top choice for designers looking to create efficient, reliable, and high-quality electronic systems.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess