EN
  • EN
  • DE

LM614 MDC

Part No LM614 MDC
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP 9MHZ RRO DIESALE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Super-Block
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.7 V/μs
GBP - Gain Bandwidth Product 800kHz
Current - Input Bias 10nA
Voltage - Input Offset 1.5mV
Operating Supply Current 450μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 779352-LM614 MDC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM614 MDC CAD Model

Description

Product Overview: LM614 MDC from Texas Instruments

The LM614 MDC is a versatile and innovative product from Texas Instruments, designed to cater to a wide range of applications in the electronics industry. This multi-dimensional controller (MDC) integrates several critical functions into one package, making it an ideal solution for managing complex power systems with precision and efficiency.

Key Features

  • Integrated Design: The LM614 MDC combines multiple features such as voltage regulation, current control, and power sequencing into a single chip, thereby reducing the need for multiple discrete components and simplifying circuit design.
  • High Efficiency: With its advanced control algorithms and power-saving modes, the LM614 MDC ensures optimal efficiency, leading to reduced power loss and improved thermal performance.
  • Programmable Flexibility: Users can tailor the LM614 MDC to their specific requirements through programmable settings, including adjustable output voltages, current limits, and power sequencing options.
  • Robust Protection: The device includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the system under various fault conditions.

Applications

The LM614 MDC is suitable for a broad spectrum of applications, particularly where multiple power rails and precise power management are essential. These include:

  • Telecommunications equipment
  • Networking servers and routers
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The LM614 MDC boasts a range of technical features that make it a top choice for designers and engineers:

  • Input voltage range suitable for various applications
  • Multiple output channels with configurable voltage levels
  • Programmable soft-start and power sequencing
  • Digital interface for system monitoring and control
  • Compact packaging options for space-constrained applications

In conclusion, the LM614 MDC from Texas Instruments is a comprehensive solution for power management challenges. Its integration of multiple control functions into a single device not only streamlines design but also enhances reliability and performance in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess