EN
  • EN
  • DE

ICL7621ACSA+

Part No ICL7621ACSA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 480KHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.016 V/μs
GBP - Gain Bandwidth Product 480kHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Operating Supply Current 100μA
Dual Supply Voltage (±) 2 V ~ 16 V, ±1 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776328-ICL7621ACSA+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7621
Introduction Date April 01, 1985
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICL7621ACSA+ CAD Model

Description

Maxim Integrated ICL7621ACSA+ Dual Operational Amplifier

The ICL7621ACSA+ is a high-performance, dual operational amplifier (op-amp) produced by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This device is designed to offer a blend of power efficiency and precision, making it an ideal choice for a wide range of applications, including battery-operated devices, sensor amplifiers, and active filters.

One of the standout features of the ICL7621ACSA+ is its low power consumption. With a typical supply current of just 210µA per amplifier, it helps to extend the battery life of portable devices. Additionally, it boasts a wide power supply range of 2V to 16V, which adds to its versatility and allows it to be used in various operating environments.

The ICL7621ACSA+ also offers excellent electrical characteristics. It has a large gain bandwidth product of 1MHz and a slew rate of 0.4V/µs, ensuring that the signal integrity is maintained even in demanding scenarios. Its input bias current is extremely low, typically 10pA, which minimizes errors in high impedance circuit configurations.

This op-amp is designed with MOSFET inputs, which contribute to its high input impedance and low input bias and offset currents. These features make it a good choice for applications requiring precise signal amplification with minimal distortion or loss of signal quality.

The ICL7621ACSA+ comes in a compact 8-pin SOIC package, allowing for easy integration into space-constrained designs. It operates over an extended temperature range from -40°C to +85°C, ensuring reliable performance in a variety of conditions.

Overall, the ICL7621ACSA+ from Maxim Integrated is a robust, high-fidelity operational amplifier that combines low power operation with high precision. It's a suitable component for designers looking to enhance the performance of their analog circuits without compromising on power efficiency.

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and technical resources available from Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess