Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Runic Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type CMOS
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3.7V/µs
Gain Bandwidth Product 7 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.5 mV
Current - Supply 700µA
Current - Output / Channel 120 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353552-RS621KXF
Ultra Librarian 3D Model Ultra Librarian RS621KXF CAD Model

Description

The 1175143 is an integrated circuit (IC) from Runic Technology.

  • Type: CMOS Amplifier
  • Output Type: Rail-to-Rail
  • Gain Bandwidth Product: 7 MHz
  • Slew Rate: 3.7V/μs
  • Temperature Range: -40°C to 125°C
  • Package / Case: SC-74A, SOT-753
  • Mounting Type: Surface Mount
  • Current Supply: 700μA
  • Current Output: 120 mA
  • Number of Circuits: 1
  • Voltage Input Offset: 1.5 mV
  • Voltage Supply: 2.5V to 5.5V
  • Applications: Instrumentation, OP Amps, Buffer Amp

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 14DIP
Need more? Email Us
ECAD model for LMC6574AIN
Intersil
IC OPAMP GP 1MHZ 8SOIC / Op Amp Single Low Noise Amplifier ±20V/40V 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for ISL28107FBZ-T7A
Intersil
IC OPAMP VFB 170MHZ RRO 10MSOP / Op Amp Dual Low Noise Amplifier R-R O/P 5.5V 10-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28290FUZ-T7
Texas Instruments
IC OPAMP LOGARITHMIC 45KHZ 8SOIC / SP Amp LOG Amp Single ±18V 8-Pin SOIC Tube
Lowest to $47.6297
ECAD model for LOG104AID
Linear Technology
Quad Precision Op Amp
Need more? Email Us
ECAD model for LT1014ACN
Texas Instruments
IC OPAMP GP 3MHZ RRO 8SOIC / Op Amp Single Precision Amplifier R-R O/P 5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for LMP2015MAX/NOPB
Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin VSSOP T/R
Lowest to $7.4384
ECAD model for LMP8603MME/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $4.8101
ECAD model for LMV611MG/NOPB
Linear Integrated Systems
Precision, 100UA Gain Selectable Amplifier
Lowest to $22.1591
ECAD model for LT1991AIMS

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1655 $50.4775
740+ $0.1358 $100.4920
1,140+ $0.1316 $150.0240
1,575+ $0.1273 $200.4975
2,035+ $0.1231 $250.5085
2,720+ $0.1104 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 78,000 pieces
MOQ: 305 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention