EN
  • EN
  • DE

TSM1051CD

Part No TSM1051CD
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC - 8-SOIC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSM1051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-4478-5-NDR, -497-4478-5-NDR, 497-4478-5, 1805-TSM1051CD, -497-4478-5
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937722-TSM1051CD
Ultra Librarian 3D Model Ultra Librarian TSM1051CD CAD Model

Description

STMicroelectronics TSM1051CD Voltage and Current Controller

The TSM1051CD from STMicroelectronics is a highly integrated solution designed for power supply systems, combining a voltage reference, an operational amplifier, and a current sense circuit in a single compact package. This versatile device is ideal for applications requiring efficient power supply control, such as battery chargers, power adapters, and various embedded systems.

Key Features

  • Precision Voltage Reference: The TSM1051CD boasts a precise 2.5V voltage reference with a low temperature coefficient, ensuring stable performance across a range of operating conditions.
  • Operational Amplifier: An integrated operational amplifier with a wide range of input common-mode voltages provides flexibility in circuit design, making it easier to tailor the device to specific application needs.
  • Current Sense: The current sensing circuit is designed to monitor the flow of current in power supply systems, enabling accurate control and protection features to be implemented.
  • Low Quiescent Current: With its low quiescent current, the TSM1051CD contributes to energy efficiency, making it suitable for low-power applications.
  • Adjustable Output: Users can adjust the output voltage and current according to their specific application requirements, providing a versatile and customizable solution.

Applications

The TSM1051CD is a versatile component that can be used in a wide array of applications. Its precise control features make it particularly well-suited for:

  • Battery-powered devices
  • Power adapters and chargers
  • LED drivers
  • Embedded systems

Package and Quality

This device is offered in an 8-pin SO-8 package, providing a compact footprint for space-constrained applications. STMicroelectronics ensures high quality and reliability, making the TSM1051CD a dependable choice for designers seeking to enhance their power management systems.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9529 $61.9385
150+ $0.7819 $117.2850
230+ $0.7574 $174.2020
320+ $0.7331 $234.5920
410+ $0.7086 $290.5260
550+ $0.6353 $349.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess