EN
  • EN
  • DE

SEA01TR

Part No SEA01TR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR CV/CC ONLINE TRIM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Maximum Supply Voltage 36V
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 1095175-SEA01TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SEA01TR CAD Model

Description

The SEA01TR from STMicroelectronics is a sophisticated and highly integrated Power Factor Correction (PFC) controller designed to deliver an optimal solution for AC-DC power supply applications. This advanced component is engineered to enhance the power factor of electronic systems, making them more energy-efficient and compliant with international power regulations.

Key Features

  • Highly Integrated Design: The SEA01TR integrates numerous functions that reduce the need for external components, simplifying design and reducing the overall footprint of the power supply circuitry.
  • Continuous Conduction Mode (CCM): Operating in CCM, the SEA01TR ensures high efficiency and reduced electromagnetic interference (EMI), making it suitable for high-power applications.
  • Multi-Mode Operation: It supports transition between different operational modes based on the load conditions, which helps in optimizing efficiency across a wide range of loads.
  • Low Startup Current: The device is characterized by a low startup current, which minimizes standby power consumption, an important aspect for energy-saving regulations.
  • Protection Features: The SEA01TR includes a comprehensive set of protection features such as overvoltage, overcurrent, and thermal shutdown to ensure the reliability and longevity of the application.

Applications

The versatility of the SEA01TR makes it an ideal choice for a vast array of applications where power efficiency and factor correction are paramount. These include:

  • High-efficiency AC-DC adapters
  • Flat-screen television power supplies
  • Power supplies for servers and telecom systems
  • LED lighting drivers

Product Advantages

The SEA01TR stands out in the market due to its ability to deliver high power factor and efficiency, which are critical for meeting energy-saving standards globally. Its integration of multiple features into a single package not only simplifies the design process but also improves reliability and performance. With the SEA01TR, STMicroelectronics continues to demonstrate its commitment to providing innovative solutions that meet the evolving needs of modern power supply design.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8440 $59.0800
170+ $0.6925 $117.7250
260+ $0.6710 $174.4600
360+ $0.6493 $233.7480
465+ $0.6276 $291.8340
620+ $0.5627 $348.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess