EN
  • EN
  • DE

TSM103WAITD-H

Part No TSM103WAITD-H
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841093-TSM103WAITD-H
Ultra Librarian 3D Model Ultra Librarian TSM103WAITD-H CAD Model

Description

STMicroelectronics TSM103WAITD-H Dual Operational Amplifier and Voltage Reference

The TSM103WAITD-H from STMicroelectronics is a versatile and integrated device that combines two operational amplifiers and a voltage reference in a single package. This monolithic IC is designed to offer a compact solution for a wide range of applications requiring dual op-amps along with a stable voltage reference.

Key Features:

  • Dual Operational Amplifiers: The TSM103WAITD-H includes two internally compensated operational amplifiers that provide high gain and wide bandwidth. These op-amps are suitable for various signal conditioning tasks, including filtering, amplification, and analog mixing.
  • Precision Voltage Reference: A precise 2.5V voltage reference is integrated into the device, providing a stable reference for ADCs, DACs, and other precision circuit elements. This reference is designed with low temperature coefficient and excellent stability over time.
  • Low Power Consumption: The device operates with low power consumption, making it ideal for battery-powered applications and energy-sensitive designs.
  • Wide Operating Voltage Range: The TSM103WAITD-H can function across a broad range of supply voltages, from 2.7V to 36V, providing flexibility for different system power requirements.
  • Output Short-Circuit Protection: The operational amplifiers come with output short-circuit protection, ensuring reliability and robustness in the event of output to ground or to the power supply shorts.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
  • Compact Package: The TSM103WAITD-H is available in a MiniSO8 package, allowing for space-saving PCB designs and efficient use of board real estate.

Applications:

The TSM103WAITD-H is ideal for a variety of applications, including:

  • Power supply management
  • Battery chargers
  • Automotive and industrial control systems
  • Sensor interfaces
  • Portable and battery-operated devices

With its integrated features and compact design, the TSM103WAITD-H is a highly functional component for designers looking to optimize their circuit designs without compromising on performance and reliability.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5778 $52.0020
215+ $0.4741 $101.9315
330+ $0.4593 $151.5690
450+ $0.4445 $200.0250
585+ $0.4297 $251.3745
780+ $0.3852 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,746 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess