EN
  • EN
  • DE

STGP3NC120HD

Part No STGP3NC120HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 14A 75W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 14A
Pulsed Collector Current 20A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 3A
Maximum Power Dissipation 75W
Total Switching Energy(Ets) 236μJ (on), 290μJ (off)
Input Type Standard
Gate Charge 24nC
Turn-on and Turn-off delay time 15ns/118ns
Testing Conditions 800V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 51ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 1103043-STGP3NC120HD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGP3NC120HD CAD Model

Description

STGP3NC120HD - IGBT from STMicroelectronics

The STGP3NC120HD is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to offer an optimal balance between high switching speed and low on-state voltage drop, making it suitable for a wide range of high-efficiency applications.

Featuring a maximum collector-emitter voltage (V<sub>CE) of 1200V and a collector current rating (I<sub>C) of 6A, the STGP3NC120HD is engineered to handle high voltage and current levels with ease. The device is housed in a TO-220 package, which is widely recognized for its robustness and excellent thermal performance. This packaging ensures that the IGBT can operate reliably even under strenuous conditions.

The STGP3NC120HD boasts a low on-state voltage drop (V<sub>CE(sat)) that significantly reduces conduction losses, thereby enhancing the overall efficiency of the system it is employed in. The device also features a fast switching speed, which minimizes switching losses and is especially beneficial in applications where high-frequency operation is required.

With a maximum operating junction temperature (T<sub>j) of 175°C, the STGP3NC120HD can sustain high thermal environments, which is critical for applications that may experience elevated temperatures. Furthermore, the IGBT comes with an integrated antiparallel diode, offering additional flexibility and protection in circuits where reverse voltage conditions are anticipated.

Applications that can benefit from the STGP3NC120HD include, but are not limited to, motor drives, uninterruptible power supplies (UPS), power inverters, and switch-mode power supplies (SMPS). Its high efficiency and reliability make it an excellent choice for designers looking to improve the performance and longevity of their power management systems.

STMicroelectronics provides comprehensive technical support and documentation for the STGP3NC120HD, including datasheets, application notes, and simulation models, ensuring that engineers have all the necessary resources to implement this IGBT effectively in their designs.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4204 $56.8160
90+ $1.1655 $104.8950
135+ $1.1291 $152.4285
185+ $1.0927 $202.1495
240+ $1.0562 $253.4880
320+ $0.9470 $303.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,546 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess