EN
  • EN
  • DE

STEVAL-ISA002V1

Part No STEVAL-ISA002V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 6 W
Voltage - Output 12V
Current - Output 500mA
Voltage - Input 85 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer12A
Other Names 497-4930
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284163-STEVAL-ISA002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA002V1 CAD Model

Description

Introducing the STEVAL-ISA002V1 - A High-Efficiency, Step-Down Monolithic Power Switching Regulator from STMicroelectronics

The STEVAL-ISA002V1 is a state-of-the-art product evaluation board from STMicroelectronics, designed for those who require a compact, high-efficiency power solution. This innovative board is based on the VIPer22A-E, a monolithic device that integrates a PWM controller and a 730 V rugged vertical power MOSFET, all in one package.

With a wide input voltage range from 90 to 264 VAC, the STEVAL-ISA002V1 is versatile enough to handle a variety of applications. It is capable of delivering an output of 12 VDC, with up to 6 W of power, making it an ideal choice for low-power applications that require a reliable and efficient power supply solution.

The board is engineered to achieve high energy efficiency, which not only helps in reducing power consumption but also minimizes the heat dissipation. This feature is especially critical in enclosed environments where thermal management is a concern. Thanks to its integrated protection features, the STEVAL-ISA002V1 is safeguarded against overvoltage, overload, short-circuit, and thermal runaway conditions, ensuring the longevity and reliability of both the regulator and the end application.

Its compact size and minimal external component count make the STEVAL-ISA002V1 an excellent choice for space-constrained applications. The evaluation board is designed with simplicity in mind, offering ease of integration into existing designs, which accelerates the development cycle and helps bring products to market more quickly.

Whether you're developing power supplies for consumer electronics, home appliances, or office equipment, the STEVAL-ISA002V1 provides a solid foundation for your design. It serves as a powerful demonstration of the VIPer22A-E's capabilities, allowing designers to thoroughly evaluate the chip's performance before committing it to a final design.

Choose the STEVAL-ISA002V1 for your next project and experience the perfect blend of power, efficiency, and reliability that STMicroelectronics is known for.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess