EN
  • EN
  • DE

BTA06-800B

Part No BTA06-800B
Manufacturer STMicroelectronics
Catalog Triacs
Description SNUBBERLESS™, LOGIC LEVEL & STANDARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155178-BTA06-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA06-800B CAD Model

Description

Product Overview: BTA06-800B - STMicroelectronics

The BTA06-800B is a robust and versatile triac from STMicroelectronics, designed to manage AC loads in a wide array of applications. This semiconductor device is part of the STMicroelectronics Snubberless™, logic level and standard series of triacs. It is well-suited for general purpose AC switching where high surge capability is required.

Key Features

  • Current Rating: The BTA06-800B can handle currents up to 6A, making it suitable for moderate to high-power applications.
  • Voltage Rating: With an 800V peak repetitive off-state voltage capability, this triac can accommodate a wide range of voltage requirements, ensuring compatibility with different mains voltages around the world.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the device can be easily driven by microcontrollers and other low-power gate trigger circuits.
  • Snubberless Technology: The BTA06-800B benefits from ST's Snubberless technology, which allows for enhanced performance in applications where a snubber circuit is not desired or cannot be used.
  • High Surge Capability: It offers excellent robustness with a high surge current capability, making it ideal for applications that experience short overloads or power surges.
  • Package: Available in a standard TO-220AB package, it is easy to mount on a heatsink for improved thermal performance.

Typical Applications

The BTA06-800B is commonly used in a variety of applications such as:

  • Motor control circuits
  • Domestic lighting dimmers
  • Heating regulation
  • Inductive load control
  • Static relays

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The BTA06-800B triac is no exception and is manufactured to meet the highest industry standards. It provides a reliable solution for designers looking to create efficient and durable power control systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5088 $50.8800
240+ $0.4175 $100.2000
375+ $0.4044 $151.6500
515+ $0.3914 $201.5710
665+ $0.3784 $251.6360
885+ $0.3392 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess