EN
  • EN
  • DE

TSM1013AIDT

Part No TSM1013AIDT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CONTROLLER CC/CV SMPS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Current - Charging Constant
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 105°C (TA)
Case / Package 8-SOIC
Win Source Part Number 131168-TSM1013AIDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1013AIDT CAD Model

Description

STMicroelectronics TSM1013AIDT Voltage and Current Controller

The TSM1013AIDT from STMicroelectronics is a highly integrated solution designed for precise voltage and current regulation. This device is particularly well-suited for battery chargers, power supplies, and similar applications where accurate control of voltage and current is critical. With its dual operational amplifier design, the TSM1013AIDT provides exceptional performance in a compact package.

Key Features:

  • Precision Voltage Reference: The TSM1013AIDT comes with a precise internal voltage reference of 2.5V which is crucial for maintaining stable voltage regulation across various conditions.
  • Dual Operational Amplifiers: The inclusion of two operational amplifiers allows for independent voltage and current control. This enables the device to manage dual feedback loops for tight regulation.
  • Low Quiescent Current: Designed for energy-sensitive applications, the TSM1013AIDT boasts a low quiescent current, reducing the overall power consumption of the system.
  • Voltage and Current Control: The device offers both voltage and current control, making it versatile for a range of applications that require precise power management.
  • Wide Operating Voltage Range: It can operate over a broad voltage range, accommodating various power supply designs.
  • Package: The TSM1013AIDT is available in an 8-pin SOIC package, which is suitable for surface-mount technology and is space-efficient for PCB designs.

Applications:

The TSM1013AIDT is ideal for a vast array of applications. It is particularly useful in:

  • Battery chargers
  • Switching and linear power supplies
  • Motor control systems
  • LED drivers
  • Power management for embedded systems

STMicroelectronics' TSM1013AIDT is a robust voltage and current controller that provides reliability and precision. Whether for industrial or consumer applications, this integrated circuit ensures efficient power regulation with minimal power loss, contributing to the longevity and stability of the end product.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4434 $59.8590
320+ $0.3638 $116.4160
495+ $0.3525 $174.4875
680+ $0.3412 $232.0160
880+ $0.3298 $290.2240
1,175+ $0.2957 $347.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess