EN
  • EN
  • DE

TSH340IDT

Part No TSH340IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER VIDEO 320MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Buffer
Number of Circuits 1
-3db Bandwidth 320MHz
Slew Rate 780 V/μs
Operating Supply Current 9.8mA
Channel Output Current 87mA
Supply Voltage - Operating 3 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 054423-TSH340IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH340IDT CAD Model

Description

The TSH340IDT is a high-speed triple video amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is specifically tailored for high-quality video applications, providing a robust and efficient solution for driving video signals with precision and clarity.

Key Features

  • Wide Bandwidth: The TSH340IDT boasts a wide bandwidth of 8 MHz at a gain of 2, making it ideal for handling high-resolution video signals without compromising signal integrity.
  • Low Power Consumption: With power efficiency in mind, this triple video amplifier operates with a low power consumption, which is critical for portable and battery-powered applications.
  • High Slew Rate: A high slew rate of 40 V/μs ensures rapid response to signal changes, which is essential for maintaining the sharpness and quality of fast-moving video images.
  • High Output Current: The device is capable of delivering a high output current, allowing it to drive heavy loads with ease, such as multiple video lines or cables with high capacitance.

Applications

The TSH340IDT is versatile and can be used in a range of video applications. It is particularly suited for:

  • CCTV and security systems
  • Video projectors and monitors
  • Professional video editing and broadcasting equipment
  • Automotive rear-view camera systems
  • Medical imaging devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSH340IDT is built with the company's advanced manufacturing processes, ensuring both reliability and performance for critical video applications. With its robust design, the TSH340IDT is engineered to withstand the demands of continuous operation in a variety of environments.

Availability

The TSH340IDT is available in a compact SO-14 package, making it easy to integrate into a wide array of designs. It is also supported by STMicroelectronics' global distribution network, ensuring availability and timely delivery for manufacturers around the world.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess