EN
  • EN
  • DE

REF2033AIDDCT

Part No REF2033AIDDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.65V/3.3V 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.65V, 3.3V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 3.32 V to 5.5 V
Operating Supply Current 460μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1091755-REF2033AIDDCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF2033AIDDCT CAD Model

Description

The REF2033AIDDCT from Texas Instruments is a high-precision, low-power, series voltage reference. This component is designed for applications requiring a stable reference voltage with minimal variation over temperature and time. The REF2033AIDDCT is particularly well-suited for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Output Voltage: The REF2033AIDDCT provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V systems or as a reference for analog-to-digital converters (ADCs).
  • High Accuracy: This device offers an impressive initial accuracy of ±0.2%, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 35ppm/°C, the output voltage remains stable across a wide temperature range.
  • Low Dropout Voltage: It operates with a very low dropout voltage, allowing it to function effectively even when the supply voltage is close to the output voltage.
  • Low Power Consumption: The REF2033AIDDCT draws a minimal quiescent current, making it an excellent choice for power-sensitive applications.
  • Small Package: Available in a compact SOT-23 package, it is suitable for space-constrained applications.

Applications

The versatility of the REF2033AIDDCT allows it to be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical devices
  • Industrial instrumentation
  • Precision analog circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF2033AIDDCT is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and a long operational lifespan.

For designers and engineers looking for a stable and reliable voltage reference, the REF2033AIDDCT from Texas Instruments is an excellent choice that balances performance with practicality.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess