Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131902-74HC646
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC646 CAD Model

Description

Product Overview: 74HC646 Octal Bus Transceiver/Register

The 74HC646 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This versatile device is part of the 74HC (High-speed CMOS) family and serves as an octal bus transceiver with 3-state outputs, combined with a 20-bit storage register. It is specifically engineered to facilitate bidirectional communication between data buses while providing storage capabilities.

Key Features

  • Octal Bidirectional Transceiver: The device features eight bidirectional data lines that allow for two-way communication, making it ideal for interfacing between different parts of a system.
  • 3-State Outputs: The 74HC646 includes 3-state outputs which can be set to a high-impedance state. This feature allows for multiple devices to be connected to a data bus without interference.
  • 20-Bit Edge-Triggered Storage Register: The integrated storage register enhances the device's capability to store data temporarily, aiding in data synchronization and timing improvements.
  • High-Speed CMOS Technology: Built with CMOS technology, the 74HC646 offers a favorable balance between speed and power consumption, making it suitable for high-speed and low-power applications.
  • Multiple Control Functions: Control functions such as output enable (OE) and direction (DIR) provide added flexibility, allowing for precise control over data flow and register operation.

Applications

The 74HC646 is used in a variety of electronic systems where data bus communication and temporary data storage are required. Its applications span across:

  • Data communication systems
  • Computer systems and servers
  • Embedded systems
  • Signal processing
  • Control systems

Technical Specifications

With a wide operating voltage range and compatibility with TTL levels, the 74HC646 is designed to be versatile and robust. Some of its technical specifications include:

  • Operating Voltage: 2V to 6V
  • High Noise Immunity: Ensures stable operation even in noisy environments
  • Low Power Dissipation: Minimizes energy consumption, making it suitable for battery-operated devices
  • Compatibility: TTL input and output level compatible

The 74HC646 from NXP is a testament to the company's commitment to providing high-quality, reliable semiconductor solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention