EN
  • EN
  • DE

TSH310ID

Part No TSH310ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 400A High-Speed Operational Amplifier | IC OPAMP CFA 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 115V/μs
-3db Bandwidth 230MHz
Current - Input Bias 3.1μA
Voltage - Input Offset 1.7mV
Supply Current 400μA
Current - Output / Channel 110mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSH310
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274710-TSH310ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH310ID CAD Model

Description

Introducing the TSH310ID Operational Amplifier from STMicroelectronics

The TSH310ID is a versatile and high-performance operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader. This op-amp is part of STMicroelectronics' commitment to providing advanced circuit components for a wide range of electronic applications. The TSH310ID is particularly well-suited for applications requiring high bandwidth and fast slew rates, making it an ideal choice for video, telecommunications, and any system that demands high-speed signal processing.

With a wide supply voltage range from 2.7V to 12V, the TSH310ID provides designers with flexibility in various power environments. This single operational amplifier boasts a high slew rate of 420 V/µs, ensuring that signals are amplified with minimal distortion and maximum fidelity. The high gain bandwidth product of 300 MHz facilitates the accurate amplification of high-frequency signals, making it a reliable choice for demanding applications.

The TSH310ID comes in a compact SO-8 package, which makes it easy to integrate into space-constrained designs without compromising performance. Its rail-to-rail output stage allows for a wide dynamic range, ensuring that the output can swing close to the supply rails, thus maximizing the signal amplitude without clipping.

Furthermore, the TSH310ID features a low input offset voltage, which reduces the need for external calibration and simplifies the design process. Its low noise density of 4.5 nV/√Hz at 1 kHz is beneficial for high-fidelity audio applications and precision instrumentation where maintaining signal integrity is crucial.

Designed with the needs of modern electronic systems in mind, the TSH310ID operational amplifier is an excellent choice for designers looking to enhance the performance of their applications. Whether it's for professional audio equipment, active filters, or fast signal conditioning circuits, the TSH310ID from STMicroelectronics offers a high-quality, reliable solution that engineers can trust.

For detailed specifications and application notes, designers are encouraged to consult the comprehensive datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3696 $60.7392
5+ $24.9191 $124.5955
8+ $24.1407 $193.1256
10+ $23.3610 $233.6100
13+ $22.5826 $293.5738
18+ $20.2472 $364.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess