Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Gain Bandwidth Product 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Supply Current 1.4mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 3V ~ 32V, ±1.5V ~ 16V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM224
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1197084-LM224KD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian LM224KD CAD Model

Description

Introducing the LM224KD Operational Amplifier from Texas Instruments

The LM224KD is a versatile and reliable operational amplifier (op-amp) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This particular model is part of the LMx24 series, which are low-power quad operational amplifiers. The LM224KD is known for its stable performance and is widely used in a variety of electronic applications ranging from consumer electronics to industrial control systems.

The device features four independent, high-gain, internally frequency-compensated op-amps which have been designed to operate from a single power supply over a wide range of voltages. The use of a single power supply simplifies the circuit design process, making the LM224KD an excellent choice for hobbyists and professionals alike. Additionally, these op-amps can be operated from split power supplies, if necessary, and their low power supply drain is independent of the magnitude of the power supply voltage.

Key Specifications:

  • Model: LM224KD
  • Manufacturer: Texas Instruments
  • Operating Voltage Range: 3V to 32V for single supply configurations or ±1.5V to ±16V for split supplies.
  • Input Offset Voltage: Typically 3mV and a maximum of 7mV at 25°C
  • Input Offset Current: 2nA
  • Input Bias Current: 20nA
  • Operating Temperature Range: 0°C to 70°C
  • Package: SOIC-14 (Small Outline Integrated Circuit)

The LM224KD also boasts a wide bandwidth (unity gain) of 1 MHz (temperature compensated) which is suitable for a broad range of audio and signal processing applications. The device's common-mode input voltage range includes ground, and the output voltage can also swing to ground, even though operated from only a single power supply voltage.

With its low input bias and offset currents, the LM224KD is ideal for applications that require precision and long-term stability. Applications such as transducer amplifiers, DC gain blocks, and all the conventional op-amp circuits can benefit greatly from the LM224KD's robust performance. Moreover, with its industry-standard SOIC-14 packaging, the LM224KD ensures ease of integration into various circuit designs.

Overall, the LM224KD from Texas Instruments represents a solid choice for designers who need a reliable and cost-effective op-amp that doesn't compromise on quality and performance.

You May Also Be Interested in

Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to $33.6001
ECAD model for OP284CHIPS
Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to $12.5433
ECAD model for LMH6551MA/NOPB
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Need more? Email Us
ECAD model for MCP618T-I/MS
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 5 / Amplifier Circuit
Need more? Email Us
ECAD model for TLE2662IDWR
Texas Instruments
IC OP AMP SAMPLE HOLD WAFERSALE
Need more? Email Us
ECAD model for LF398 MDC
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3653 $56.6215
375+ $0.2998 $112.4250
580+ $0.2904 $168.4320
800+ $0.2811 $224.8800
1,035+ $0.2717 $281.2095
1,380+ $0.2436 $336.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention