The Texas Instruments THS4140CDGN is a high-speed, fully-differential amplifier designed to process signals with exceptional precision and accuracy. This versatile component finds its use in a variety of applications, including telecommunications, medical equipment, and professional audio systems. Its robust design and advanced technology make it an ideal choice for any application requiring high-performance signal conditioning.
Key Features
- Wide Bandwidth: The THS4140CDGN boasts a wide bandwidth of 155 MHz at a gain of +2, which allows it to handle high-frequency signals with ease.
- High Slew Rate: With a slew rate of 500 V/µs, this amplifier can respond quickly to changes in the input signal, making it suitable for fast-paced applications.
- Low Distortion: The device offers very low harmonic distortion, ensuring that the signal integrity is maintained throughout the amplification process.
- Flexible Power Supply: It operates with a supply voltage range from ±2.25 V to ±5.5 V, providing design flexibility for various system requirements.
- Differential Input and Output: The fully-differential input and output architecture reduces common-mode noise and enhances signal quality.
- Power-Down Feature: An integrated power-down feature reduces the power consumption when the amplifier is not in use, contributing to energy-efficient designs.
Applications
- Telecommunications: ADC/DAC buffer, IF/RF signal processing
- Medical Imaging Systems: Ultrasound, MRI, and CT scanners
- Professional Audio Equipment: Mixing consoles, studio monitors
- Test and Measurement Equipment: Oscilloscopes, spectrum analyzers
- Data Acquisition Systems: High-speed data logging
Product Specifications
Parameter
Value
Bandwidth
155 MHz
Slew Rate
500 V/µs
Supply Voltage
±2.25 V to ±5.5 V
Package
8-pin MSOP (CDGN)
With its exceptional performance and versatility, the Texas Instruments THS4140CDGN differential amplifier stands out as a top-tier component for high-fidelity signal processing in demanding environments.