Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 3V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 0.04pA
Voltage - Input Offset 500μV
Supply Current 1.65mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 1V ~ 7V, ±0.5V ~ 3.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33502
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218428-MC33502DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33502DG CAD Model

Description

ON Semiconductor MC33502DG Operational Amplifier

The ON Semiconductor MC33502DG is a high-performance operational amplifier (op-amp) designed to offer a perfect blend of speed, precision, and low power consumption, making it suitable for a wide range of applications. This dual operational amplifier features rail-to-rail input and output capabilities, which allows it to operate effectively across a broad spectrum of power supply voltages ranging from 2.5V to 5.5V.

Key Features:

  • Rail-to-Rail Input/Output: The MC33502DG op-amp can handle input signals that extend to both supply rails and can swing its output voltage to both the high and low supply rails. This feature maximizes the dynamic range in battery-operated designs and other applications with limited voltage supplies.
  • Low Power Consumption: With an emphasis on energy efficiency, this op-amp is an ideal choice for portable and battery-powered applications, as it minimizes power consumption without sacrificing performance.
  • Wide Bandwidth: Offering a bandwidth of 2.2MHz, the MC33502DG is capable of handling a wide range of frequencies, making it versatile for use in filters, amplifiers, and other signal processing tasks.
  • Low Offset Voltage: The device provides a low input offset voltage, which is crucial for precision applications requiring accurate signal amplification.
  • Extended Temperature Range: It operates effectively across an extended industrial temperature range, ensuring reliability and stability in harsh environments.

Applications:

The MC33502DG is well-suited for a variety of applications, including but not limited to:

  • Sensor amplifiers
  • Active filters
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converter (ADC) buffer amplifiers

Enclosed in an 8-pin SOIC package, the MC33502DG op-amp from ON Semiconductor is a reliable and versatile component that enhances the performance and efficiency of your electronic designs. Its robust feature set ensures that it can meet the needs of a wide array of applications, making it a valuable addition to any project requiring precision amplification.

You May Also Be Interested in

Linear Technology
High Speed Operational Amplifier
Lowest to $2.1770
ECAD model for LT318AN8
STMicroelectronics
WIDE BAND, LOW POWER OPERATIONAL AMPLIFIER WITH STANDBY FUNCTION | IC OPAMP GP 3 CIRCUIT 14SO
Lowest to $1.9430
ECAD model for TSH73CD
Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $16.7011
ECAD model for AD8664ARZ
Analog Devices Inc.
Triple Differential Driver With Output Pull-Down | IC OPAMP DIFF 3 CIRCUIT 24LFCSP
Lowest to $12.2412
ECAD model for AD8133ACPZ-REEL
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 16QSOP
Need more? Email Us
ECAD model for MAX4269EEE
Linear Technology
Active Filter Single Low Pass 4th Order 10MHz 8-Pin SOIC N / Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter | IC OPAMP DIFF 1 CIRCUIT 8SO
Lowest to $10.9200
ECAD model for LT6600IS8-10
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention