EN
  • EN
  • DE

LM13700M

Part No LM13700M
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM13700 Dual Operational Transconductance Amplifiers with Linearizing Diodes and Buffers | IC OPAMP TRANSCOND 2 CIRC 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Transconductance
Output Type Push-Pull
Slew Rate 50V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 1μA
Voltage - Input Offset 300μV
Supply Current 2.6mA
Current - Output / Channel 650μA
Supply Voltage , Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM13700
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1196830-LM13700M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian LM13700M CAD Model

Description

Product Overview: Texas Instruments LM13700M Dual Operational Transconductance Amplifiers

The LM13700M by Texas Instruments is a versatile dual operational transconductance amplifier (OTA) that provides a perfect blend of performance and flexibility for a wide array of analog applications. This integrated circuit is designed to offer excellent operational characteristics, making it an ideal choice for designers who require a reliable component for signal processing tasks.

Key Features:

  • Transconductance Amplifiers: The device includes two independent OTAs, each with a differential input and a push-pull output.
  • Linearizing Diodes and Buffers: Built-in linearizing diodes and buffers on the chip enhance performance and reduce external component count.
  • Wide Dynamic Range: The LM13700M is capable of providing a wide dynamic range, which is essential for audio applications and various modulation tasks.
  • Adjustable Biasing: Users can adjust the amplifier bias current, enabling the control of the amplifier's transconductance.

Applications:

The LM13700M is adept at handling various applications, including but not limited to:

  • Audio signal processing
  • Voltage-controlled filters
  • Voltage-controlled oscillators (VCOs)
  • Modulators and demodulators
  • Analog computing functions

Technical Specifications:

The LM13700M operates over a supply voltage range of +/-4V to +/-18V, making it suitable for many different power environments. It comes in a 16-pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. The device also features a low total harmonic distortion (THD), which is pivotal for high-fidelity audio applications.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM13700M is no exception. It is designed to meet the rigorous standards of the industry, ensuring a reliable performance in the most demanding environments. Whether you're designing a professional audio mixer or an intricate analog synthesizer, the LM13700M offers the precision and durability needed for your project.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5201 $52.0100
210+ $0.4872 $102.3120
320+ $0.4708 $150.6560
460+ $0.4378 $201.3880
595+ $0.4214 $250.7330
745+ $0.4049 $301.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess