Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 10mV
Supply Current 400μA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS902
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274544-TS902ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS902ID CAD Model

Description

The TS902ID is a high-performance operational amplifier from STMicroelectronics, designed to offer an optimal balance between speed and power consumption. This precision op-amp is part of STMicroelectronics' extensive range of linear integrated circuits, recognized for their reliability and efficiency in various applications.

Key Features

  • Low Power Consumption: The TS902ID is engineered to operate with minimal power usage, making it an ideal choice for battery-powered devices and energy-saving applications.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, ensuring versatility in its use across different signal processing tasks.
  • High Slew Rate: The device boasts a high slew rate which ensures fast response times and improved performance for applications requiring rapid signal changes.
  • Rail-to-Rail Output: Its rail-to-rail output capability allows the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Single or Dual Supply Operation: The TS902ID can be powered by a single supply voltage or dual supplies, offering flexibility in various circuit configurations.

Applications

The TS902ID is suitable for a wide array of applications due to its versatile features. It is commonly used in:

  • Signal Conditioning
  • Active Filtering
  • Audio and Video Processing
  • Data Acquisition Systems
  • Control Systems
  • Automotive Electronics

Technical Specifications

The TS902ID operational amplifier comes in an 8-pin SOIC package and operates over a temperature range of -40°C to +125°C. It features a typical supply voltage of 5V, with an operating range from 2.7V to 12V, catering to various power requirements. The device also includes short-circuit protection and has a low input bias current, which enhances the accuracy of measurements in precision applications.

For engineers and designers looking for a reliable and efficient operational amplifier, the TS902ID from STMicroelectronics presents a compelling option that combines performance with power-saving capabilities.

You May Also Be Interested in

Linear Technology
Active Filter Single Low Pass 4th Order 10MHz 8-Pin SOIC N / Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter | IC OPAMP DIFF 1 CIRCUIT 8SO
Lowest to $10.9200
ECAD model for LT6600IS8-10
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $1.5599
ECAD model for TLV2262AIPW
Linear Technology
Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1219CN8
Analog Devices Inc.
Triple Differential Driver With Output Pull-Down | IC OPAMP DIFF 3 CIRCUIT 24LFCSP
Lowest to $9.9839
ECAD model for AD8133ACPZ-REEL
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7
Texas Instruments
Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Lowest to $10.4696
ECAD model for OPA2691I-14D
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function | IC OPAMP GP 1 CIRCUIT 8TSSOP
Need more? Email Us
ECAD model for TSH81IPT
Texas Instruments
QUADRUPLE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $0.3653
ECAD model for LM224KD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention