Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Triac Type Standard
Voltage - Off State 400 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A @ 60Hz
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 40 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number MAC8
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 880935-MAC8D
Ultra Librarian 3D Model Ultra Librarian MAC8D CAD Model

Description

Introducing the MAC8D from ON Semiconductor

ON Semiconductor's MAC8D is a cutting-edge Silicon Controlled Rectifier (SCR) designed for applications requiring high surge capabilities and robust performance. This SCR is a perfect fit for industries where controlled rectification is essential, such as in motor control, industrial lighting, and overvoltage protection circuits. The MAC8D stands out with its impressive features and reliability, making it a preferred choice for engineers and designers alike.

Key Features of the MAC8D

  • High Surge Capability: The MAC8D has been engineered to withstand high surge events, ensuring reliable operation and longevity in environments with transient overvoltages.
  • Blocking Voltage: It offers a high blocking voltage of up to 600V, providing a wide safety margin for applications working within high voltage ranges.
  • On-State Current: The device boasts a high on-state current rating, which allows it to handle heavy loads without compromising performance.
  • Gate Sensitivity: With its sensitive gate triggering, the MAC8D can be easily controlled and is compatible with various trigger circuits, ensuring versatility in its usage.
  • Thermal Performance: The SCR's thermal characteristics are optimized for improved heat dissipation, contributing to its reliability and operational stability under varying temperature conditions.

Applications of the MAC8D

The MAC8D SCR is suitable for a wide range of applications where control and reliability are paramount. Some of these applications include:

  • Motor control circuits where precise regulation of motor speed and torque is necessary.
  • Industrial lighting systems that require controlled dimming and switching capabilities.
  • Overvoltage crowbar protection circuits, safeguarding sensitive electronics from voltage spikes.
  • Power supplies where controlled rectification is needed to convert AC to DC power efficiently.

In conclusion, the MAC8D from ON Semiconductor is a robust and versatile SCR that offers high surge capability, sensitive gate operation, and excellent thermal performance. Its ability to handle high voltages and currents, coupled with its reliability, makes it an ideal choice for a multitude of applications in the industrial and power management sectors. For designers seeking a dependable and efficient SCR solution, the MAC8D represents a top-tier option that can meet and exceed stringent performance requirements.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
NOW WEEN - BTA212-600E - 3 QUADR
Need more? Email Us
ECAD model for BTA212-600E,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO263
Lowest to $9.0514
ECAD model for Q6008NH4RP
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1636 $56.4420
835+ $0.1343 $112.1405
1,295+ $0.1301 $168.4795
1,780+ $0.1259 $224.1020
2,300+ $0.1217 $279.9100
3,085+ $0.1091 $336.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 690 pieces
MOQ: 345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention