EN
  • EN
  • DE

VIPer20B

Part No VIPer20B
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SMPS PRIMARY I.C.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279310-VIPer20B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPer20B CAD Model

Description

STMicroelectronics VIPer20B High Voltage Converter

The VIPer20B is a robust, high-performance integrated circuit from STMicroelectronics, designed for flexible and reliable power supply applications. This versatile converter combines a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip. Ideal for a wide range of applications, the VIPer20B offers an efficient and compact solution for switching power supplies.

Key Features

  • Integrated Power MOSFET: The VIPer20B incorporates an 800V avalanche-rugged power MOSFET, allowing the handling of high energy spikes typical in auxiliary power supplies and offering enhanced system reliability.
  • Adjustable Oscillator Frequency: With an oscillator frequency that can be adjusted up to 200 kHz, designers can optimize their applications for performance or for minimal footprint by selecting the appropriate external components.
  • Current Mode Control: The current mode PWM controller provides excellent output voltage regulation and a fast response to load transients.
  • Low Standby Power Consumption: A very low start-up current and a quiescent current under operation allows for compliance with energy-saving standards, making it suitable for "green" power solutions.
  • Multiple Protection Features: The VIPer20B is equipped with overvoltage protection, overload protection, thermal shutdown, and hysteresis for enhanced safety and reliability.

Applications

The VIPer20B is designed for a diverse array of applications, making it a go-to choice for designers. It's particularly well-suited for:

  • Switch Mode Power Supplies (SMPS) for auxiliary circuits in home appliances, consumer electronics, and industrial systems.
  • LED lighting drivers where high voltage capability and reliability are required.
  • Adapters and chargers that benefit from the device's energy efficiency and compact size.
  • Standby power supplies that require low power consumption in idle mode.

With its combination of features and protections, the VIPer20B from STMicroelectronics offers a powerful, reliable, and energy-efficient solution for designers looking to create advanced power supply systems. Its integration of controller and MOSFET into a single package simplifies design, reduces component count, and enhances overall system robustness, making it a solid choice for a multitude of power conversion applications.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess