EN
  • EN
  • DE

TS4999EIJT

Part No TS4999EIJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D STEREO 2.8W 18FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000305-TS4999EIJT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Linear- Amplifiers- Audio Amplifiers
Package Tape & Reel (TR)
Type Class D
Voltage - Supply 2.4V ~ 5.5V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 18-FlipChip
Package / Case 18-UFBGA, FCBGA
Ultra Librarian 3D Model Ultra Librarian TS4999EIJT CAD Model

Description

The TS4999EIJT from STMicroelectronics is a high-performance, integrated audio amplifier designed to deliver exceptional sound quality for a wide range of applications. This compact, power-efficient device is ideal for portable audio systems, smartphones, tablets, laptops, and other multimedia devices that require high-quality audio amplification in a small footprint.

Key Features

  • Output Power: The TS4999EIJT is capable of delivering up to 1.2 watts of continuous RMS output power into an 8-ohm load, ensuring loud and clear audio reproduction.
  • High Efficiency: With its class-D architecture, the amplifier offers high efficiency, which minimizes heat generation and extends battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current that significantly reduces power consumption when in standby mode, making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Superior Sound Quality: The TS4999EIJT is designed with advanced noise reduction and THD+N (Total Harmonic Distortion plus Noise) optimization, resulting in crystal-clear audio output.
  • Thermal Protection: The built-in thermal shutdown protection feature prevents the device from overheating, ensuring long-term reliability.

Applications

  • Portable Audio Devices
  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Wireless Speakers and Docking Stations
  • Home Entertainment Systems

The TS4999EIJT is available in a compact flip-chip package that allows for efficient heat dissipation and space-saving on PCBs. With its combination of power, efficiency, and audio fidelity, the TS4999EIJT stands out as an excellent choice for designers looking to enhance the audio experience in their products. STMicroelectronics' commitment to quality and performance is evident in this versatile audio amplifier, making it a top selection for premium audio applications.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess