Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM817
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250956-STM817LDS6F
Ultra Librarian 3D Model Ultra Librarian STM817LDS6F CAD Model

Description

The STM817LDS6F is a microprocessor supervisory circuit that integrates a wealth of features to monitor power supply and system health, ensuring reliable operation of microprocessor systems. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product is designed to cater to the demanding needs of complex electronic systems.

Key Features

  • Precision Monitoring: The STM817LDS6F offers precise monitoring of the system voltage. It has a factory-trimmed threshold voltage that ensures the microprocessor is reset accurately and reliably when necessary.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is ideal for power-sensitive applications, contributing to the overall energy efficiency of the system it is integrated into.
  • Manual Reset Capability: The inclusion of a manual reset input allows for a system reset to be triggered externally, providing additional control to system operators or during maintenance procedures.
  • Reset Time Delay: The STM817LDS6F features a programmable delay time after which the reset signal is deasserted following a voltage drop, allowing sufficient time for the system power supply to stabilize.
  • High Threshold Accuracy: With high threshold accuracy, this device can detect minimal deviations from the nominal operating voltage, ensuring the system is reset before any potential malfunction.

Applications

The STM817LDS6F is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial control systems

Product Specifications

Parameter Value Supply Voltage Range 1.0 V to 5.5 V Operating Temperature Range -40°C to +85°C Package SOT-23 Threshold Voltage Factory-trimmed Reset Active Timeout Programmable

The STM817LDS6F is a robust and reliable choice for system designers and engineers looking for a supervisory circuit that can enhance system stability and prevent data corruption due to power issues. With its precise monitoring capabilities and low power consumption, it is an excellent choice for modern electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Need more? Email Us
ECAD model for R3111Q261A-TR-FE
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XBBP-270
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Need more? Email Us
ECAD model for LTC2907IDDB#TRPBF
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCTPX-296/NOPB
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88011IH531Z-T7A
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3709XQBP-308/NOPB
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBP-308/NOPB
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7
Maxim Integrated
IC RESET MPU W/COMP SOT23-6
Lowest to $8.3905
ECAD model for MAX6343SUT+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention