EN
  • EN
  • DE

TS4601BEIJT

Part No TS4601BEIJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP STEREO HEADPHONE 16FLIPCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Supply Voltage - Operating 2.9 V to 5.5 V
Features Depop, Differential Inputs, I2C, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-Flipchip (2.1x2.1)
Dimension 16-UFBGA, FCBGA
Win Source Part Number 103739-TS4601BEIJT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS4601BEIJT CAD Model

Description

The TS4601BEIJT is a high-fidelity audio amplifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is part of STMicroelectronics' extensive audio IC portfolio, which is known for its high performance, reliability, and energy efficiency. The TS4601BEIJT is specifically engineered to deliver premium sound quality with low distortion, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Output Power: The TS4601BEIJT is capable of delivering a robust output power, ensuring loud and clear audio reproduction in various devices, including portable speakers, home theater systems, and multimedia devices.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures high-fidelity audio output, preserving the integrity of the original sound.
  • Energy Efficient: Designed with power conservation in mind, it operates with high efficiency, which is crucial for battery-powered devices, extending their usage time.
  • Advanced Protection Features: The device includes thermal shutdown and short-circuit protection, safeguarding the amplifier and connected components from potential damage.
  • Compact Footprint: The small package size of the TS4601BEIJT allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the TS4601BEIJT makes it suitable for a variety of audio applications, including:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Wireless Speakers and Headphones
  • Home Audio Systems
  • Automotive Sound Systems

Technical Specifications

The TS4601BEIJT boasts a range of technical specifications that highlight its performance capabilities:

  • Power Supply Range: 2.4V to 5.5V
  • Output Power: Up to 2.2W into a 4Ω load
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio
  • Package: Flip-chip package for improved thermal dissipation

In conclusion, the TS4601BEIJT from STMicroelectronics stands out as a superior audio amplifier solution for designers and manufacturers who require high-quality sound, efficiency, and reliability in their products.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1749 $58.7450
120+ $0.9641 $115.6920
190+ $0.9339 $177.4410
260+ $0.9038 $234.9880
335+ $0.8736 $292.6560
445+ $0.7833 $348.5685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess