EN
  • EN
  • DE

TS431AILT-E

Part No TS431AILT-E
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer STMicroelectronics
Win Source Part Number 395883-TS431AILT-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS431AILT-E CAD Model

Description

The TS431AILT-E from STMicroelectronics is a versatile and adjustable precision shunt regulator designed to offer a reliable solution for voltage reference and regulation needs in a wide array of electronic applications. This three-terminal regulator is highly accurate and can be programmed to any value between the reference voltage of 2.495 volts and 36 volts, using two external resistors.

Key Features

  • Adjustable Output Voltage: This device allows for an adjustable output voltage that can be set from 2.495 V to 36 V, making it highly flexible for various applications.
  • High Precision: The TS431AILT-E offers a typical output voltage precision of 0.5%, ensuring accurate voltage regulation for sensitive circuits.
  • Low Operational Current: With an operational current range from 1 mA to 100 mA, this device is suitable for low-power operations, contributing to energy efficiency in your designs.
  • Temperature Compensated: It features a temperature-compensated voltage reference which allows for stable operation over a wide temperature range, typically from -40°C to +125°C.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2 ohms (typical) ensures minimal voltage drop under varying load conditions.

Applications

The TS431AILT-E is ideal for a variety of applications, including:

  • Power supplies
  • Battery-operated equipment
  • Voltage monitoring
  • Adjustable voltage references
  • Precision current limiters
  • Switching power supplies

Package and Quality

The device is available in a small SOT-23 package, which is suitable for space-constrained applications. It is also RoHS compliant and is manufactured to meet the high-quality standards expected from STMicroelectronics, ensuring reliability and performance.

Conclusion

The TS431AILT-E adjustable precision shunt regulator is a testament to STMicroelectronics' commitment to providing high-quality, versatile, and energy-efficient components. Its precision, flexibility, and temperature stability make it an excellent choice for designers looking to create robust and adaptable electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8563 $62.8504
18+ $6.4461 $116.0298
28+ $6.2451 $174.8628
39+ $6.0430 $235.6770
50+ $5.8420 $292.1000
67+ $5.2379 $350.9393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,992 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess