Products specifications Report Issue?

Win Source Part Number 1005618-T8105BAL4
Categories OEM Parts(T-Z)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T8105BAL4 CAD Model

Description

Lucent's T8105BAL4 is an OEM part used in electronic devices. The supply and demand status of this part is shortage. This component is a T-Z part with an alternative part available for cross-reference. It is manufactured by Lucent and has a Win Source Part Number of 1005618-T8105BAL4.

You May Also Be Interested in

SMC Diode Solutions
Smc Til/tl Fluoropolymer Tubing Tub
Need more? Email Us
ECAD model for TIL25-33-X48
Toshiba Semiconductor and Storage
OPTOISOLATOR 4KV SCR 6DIP / Optoisolator SCR Output 4000Vrms 1 Channel 6-DIP
Lowest to $1.4182
ECAD model for TLP748J(D4,F)
Toshiba Semiconductor and Storage
Relay Ssr 50MA 1.3V Dc-in 0.5A 60V Dc-out 4-PIN PDIP
Need more? Email Us
ECAD model for TLP225A(F)
Toshiba Semiconductor and Storage
Lowest to $1.5355
ECAD model for TLP520-2GB
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP663JF(S,C,F)
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us
ECAD model for THJD336M025RJN
Toshiba Semiconductor and Storage
Lowest to $1.1216
ECAD model for TLP181(GR-TPL)
Toshiba Semiconductor and Storage
Photointerrupter Transmissive 5mm Phototransistor 4-Pin PWB
Need more? Email Us
ECAD model for TLP832(F)
Halo Electronics Inc
Power Transformer 1500Vrms 2CT: 1CT Dual Prim. Dual Sec. 3.3V/5V Sec. Surface Mount
Need more? Email Us
ECAD model for TGM-210NSRLTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention